EN
  • EN
  • DE

IRS1125CX1SA1

Part No IRS1125CX1SA1
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973229-IRS1125CX1SA1
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRS1125CX1SA1 CAD Model

Description

The IRS1125CX1SA1 is a high-voltage, high-speed power MOSFET driver from Infineon Technologies. It is designed to drive N-channel MOSFETs and IGBTs in half-bridge configurations. This driver offers advanced features such as programmable dead-time and over-current protection, making it suitable for a wide range of power conversion applications.

Applications:

  • Half-bridge converters: Used in DC-DC converters and inverters requiring high efficiency and power density.
  • Motor drives: Employed in motor control systems to drive power MOSFETs or IGBTs for efficient motor operation.
  • Power supplies: Used in power supplies for driving the switching transistors.
  • Audio amplifiers: Found in high-power audio amplifiers to drive output MOSFETs.
  • Induction heating: Used in induction heating systems to drive the high-frequency power transistors.

Features:

  • High-side and low-side driver: Drives both high-side and low-side N-channel MOSFETs or IGBTs.
  • Programmable dead-time: Allows for adjusting the dead-time between switching signals to optimize efficiency and prevent shoot-through.
  • Over-current protection: Protects the driven MOSFETs or IGBTs from damage due to excessive current.
  • Under-voltage lockout (UVLO): Prevents the driver from operating when the supply voltage is too low.
  • Bootstrap diode integrated: Simplifies the high-side gate drive circuit.

Benefits:

  • Improved efficiency: Programmable dead-time optimizes switching performance, reducing power losses.
  • Enhanced protection: Over-current protection and UVLO protect the driven devices and the driver itself from damage.
  • Simplified design: Integrated bootstrap diode reduces the number of external components required.
  • Increased reliability: Robust design ensures reliable operation in demanding environments.
  • Versatile application: Suitable for a wide range of power conversion applications.

Additional Details:

The IRS1125CX1SA1 operates with a supply voltage range of 10V to 20V. It has a typical propagation delay of 120 ns and a maximum dead-time of 500 ns. The over-current protection threshold is adjustable using an external resistor. This driver is available in a SOIC-8 package and is designed for high-speed switching applications. It provides excellent gate drive capability and ensures reliable operation of the driven MOSFETs or IGBTs. The integrated bootstrap diode simplifies the high-side gate drive circuit, reducing component count and board space.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.7398 $93.7398
2+ $90.8107 $181.6214
3+ $87.8805 $263.6415
4+ $84.9514 $339.8056
5+ $76.1630 $380.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess