EN
  • EN
  • DE

IRFC1404ZB

Part No IRFC1404ZB
Manufacturer Infineon Technologies
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1168665-IRFC1404ZB
Categories Custom Parts
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRFC1404ZB CAD Model

Description

The IRFC1404ZB from Infineon Technologies is a 40 V, DirectFET power MOSFET optimized for synchronous rectification in isolated DC-DC converters. It offers very low on-state resistance (RDS(on)) and high current carrying capability, making it suitable for high-efficiency power conversion applications.

Applications

  • Isolated DC-DC converters
  • Synchronous rectification
  • Secondary-side rectification
  • Server power supplies
  • Telecom power supplies

Features

  • 40 V Drain-Source Voltage (VDS)
  • Very Low On-State Resistance (RDS(on))
  • High Current Capability
  • DirectFET Package
  • Optimized for Synchronous Rectification
  • Lead-Free Termination

Benefits

  • High Efficiency: Low RDS(on) minimizes conduction losses, leading to higher overall efficiency in power converters.
  • Reduced Power Dissipation: Low RDS(on) reduces heat generation, simplifying thermal management and improving system reliability.
  • High Power Density: DirectFET package enables efficient heat transfer, allowing for higher power density in compact designs.
  • Improved System Reliability: Robust design and low RDS(on) ensure reliable operation in demanding applications.
  • Simplified Thermal Management: Efficient heat transfer simplifies cooling requirements, reducing system cost and complexity.

The IRFC1404ZB is designed for optimized performance in synchronous rectification applications, where it acts as a switch in place of a diode to reduce conduction losses. The DirectFET package provides excellent thermal performance by minimizing the thermal resistance between the MOSFET junction and the PCB. This allows for efficient heat dissipation, enabling higher current carrying capability and improved reliability. The MOSFET's gate charge is optimized for fast switching speeds, minimizing switching losses and improving overall converter efficiency. The IRFC1404ZB is available in a standard DirectFET package, which is compatible with automated assembly processes. Its lead-free termination ensures compliance with environmental regulations. The IRFC1404ZB is specifically designed to minimize parasitic inductances and capacitances within the package, contributing to improved switching performance and reduced EMI. The MOSFET is designed to operate over a wide range of operating temperatures, ensuring reliable performance in various environments. The low RDS(on) is specified at both 4.5V and 10V gate drive voltages, allowing for flexibility in gate drive circuit design. The DirectFET package allows for double-sided cooling, further enhancing its thermal performance.

You May Also Be Interested in

Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess