EN
  • EN
  • DE

IRF807D2

Part No IRF807D2
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 975648-IRF807D2
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRF807D2 CAD Model

Description

The IRF807D2 is a power MOSFET from Infineon Technologies. This is a discrete semiconductor device designed for high-efficiency power switching applications. It offers a combination of low on-resistance and fast switching speed, making it suitable for various power management and motor control circuits.

Applications:

  • Synchronous Rectification
  • DC-DC Converters
  • Motor Control
  • Power Supplies
  • Battery Management Systems

Features:

  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and enables higher frequency operation.
  • Avalanche Rated: Provides robustness against voltage transients.
  • Logic Level Drive: Can be driven directly by logic circuits.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • High Efficiency: Low RDS(on) minimizes power dissipation, leading to improved system efficiency.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation.
  • Simplified Design: Logic level drive simplifies the drive circuitry.
  • Increased Reliability: Avalanche rating provides robustness against voltage spikes.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The IRF807D2 power MOSFET is a crucial component in modern power electronics. Its low on-resistance is a key feature, reducing conduction losses and allowing for higher current operation without excessive heat. The fast switching speed minimizes switching losses, especially important in high-frequency applications. The avalanche rating enhances the device's robustness against transient voltage conditions, ensuring reliable operation. The logic-level gate drive allows the device to be controlled directly by microcontrollers or other logic circuits, simplifying circuit design. The specific RDS(on), voltage, and current ratings can be found in the Infineon datasheet for this part. It comes in a standard through-hole package, making it easy to mount on PCBs. This component is suitable for a broad range of applications needing efficient and reliable power switching.

You May Also Be Interested in

SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess