EN
  • EN
  • DE

IRF2153S

Part No IRF2153S
Manufacturer Infineon Technologies
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1224594-IRF2153S
Categories Custom Parts
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRF2153S CAD Model

Description

The IRF2153S is a self-oscillating half-bridge driver IC from Infineon Technologies, designed to simplify the implementation of resonant power supplies. It integrates high-voltage gate drivers with a versatile oscillator and control circuitry. It's particularly well-suited for driving MOSFETs in half-bridge configurations, offering a compact and efficient solution for various power conversion applications.

Applications

  • Electronic Ballasts for Lighting
  • Half-Bridge Power Converters
  • Induction Heating Applications
  • Resonant Power Supplies
  • DC-DC Converters

Features

  • Integrated High-Voltage Gate Drivers: Simplifies MOSFET driving circuitry.
  • Self-Oscillating Topology: Reduces external component count.
  • Programmable Dead-Time: Allows optimization for specific MOSFETs and operating conditions.
  • Over-Current Protection: Protects the circuit from excessive current draw.
  • Internal Bootstrap Diode: Simplifies high-side gate drive implementation.
  • Shutdown Functionality: Enables remote on/off control.

Benefits

  • Simplified Design: The integrated gate drivers and self-oscillating topology significantly reduce the complexity of half-bridge power supply designs.
  • Reduced Component Count: Minimizes the number of external components needed, lowering BOM cost and PCB space requirements.
  • Improved Efficiency: Optimizes switching performance, leading to higher overall efficiency in power conversion applications.
  • Enhanced Protection: The built-in over-current protection safeguards the circuit from potential damage.
  • Flexibility: The programmable dead-time allows the device to be tailored to different MOSFETs and operating conditions.

Additional Details

The IRF2153S operates with a wide input voltage range and is available in a surface-mount package. Its self-oscillating nature eliminates the need for an external oscillator, streamlining the design process. The programmable dead-time feature enables fine-tuning of the switching characteristics, optimizing efficiency and minimizing switching losses. The integrated bootstrap diode simplifies the high-side gate drive implementation, further reducing component count. The device also includes over-current protection, providing a crucial safeguard against potentially damaging current surges. Its primary application lies in driving MOSFETs in half-bridge configurations for resonant power supplies, electronic ballasts, and other power conversion systems. It is designed for reliable and efficient operation in a variety of environments.

You May Also Be Interested in

CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Panasonic
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess