EN
  • EN
  • DE

IRAS21811

Part No IRAS21811
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989080-IRAS21811
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRAS21811 CAD Model

Description

The IRAS21811 is a high-voltage, high-speed power MOSFET driver from Infineon Technologies. It is designed to drive N-channel MOSFETs and IGBTs in half-bridge configurations. The driver features integrated bootstrap diode and high and low side gate drivers with a wide input voltage range. It provides reliable and efficient switching for various power conversion applications.

Applications

  • Half-bridge power supplies
  • Motor control
  • Induction heating
  • Welding equipment
  • Class D audio amplifiers

Features

  • Floating channel designed for bootstrap operation up to +600V
  • Gate drive supply range from 10V to 20V
  • High-speed operation
  • 3.3V logic compatible input
  • Integrated bootstrap diode
  • Matched propagation delay for both channels
  • Undervoltage lockout (UVLO) protection
  • Shoot-through protection

Benefits

  • Simplified Half-Bridge Designs: Integrated bootstrap diode reduces external component count and simplifies the design of half-bridge circuits.
  • High Efficiency: Fast switching speeds and optimized gate drive provide efficient power conversion and minimize switching losses.
  • Robust Protection: Undervoltage lockout and shoot-through protection enhance system reliability and prevent device damage.
  • Logic-Level Compatibility: 3.3V logic compatible input enables easy interfacing with microcontrollers and other digital control devices.
  • Reliable Operation: Wide gate drive supply range and high-voltage operation ensure reliable performance in various application conditions.

Technical Specifications

The IRAS21811 has a maximum supply voltage of 600V. The gate drive voltage ranges from 10V to 20V. The peak output current is around 0.35A. The propagation delay is typically around 150ns. The operating temperature range is typically between -40°C to +125°C. The driver is available in a SOIC-8 package.

The IRAS21811 offers a cost-effective and reliable solution for driving power MOSFETs and IGBTs in half-bridge applications. Its integrated features and robust protection mechanisms make it suitable for a wide range of industrial and consumer applications.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess