EN
  • EN
  • DE

IR7832Z

Part No IR7832Z
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018875-IR7832Z
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IR7832Z CAD Model

Description

The IR7832Z is a high-performance synchronous buck regulator IC manufactured by Infineon Technologies. It's designed to provide a highly efficient and compact power conversion solution for various applications. This regulator integrates control circuitry and power MOSFETs into a single package, simplifying the design and reducing the overall component count.

Applications:

  • Point-of-Load (POL) Converters: Supplying power to microprocessors, FPGAs, ASICs, and other digital logic devices.
  • Networking Equipment: Routers, switches, and other network infrastructure components requiring efficient power delivery.
  • Telecommunications Systems: Base stations, telecom servers, and other communication equipment needing reliable power regulation.
  • Industrial Automation: Powering sensors, actuators, and control systems in industrial environments.
  • Computing Platforms: Desktop PCs, laptops, and servers benefiting from improved power efficiency.

Features:

  • Integrated Synchronous Rectification: Incorporates both high-side and low-side MOSFETs for improved efficiency compared to traditional diode-based rectification.
  • Wide Input Voltage Range: Supports a broad input voltage range, enabling flexibility in system design.
  • Adjustable Switching Frequency: Allows optimization of efficiency and component size.
  • Overcurrent Protection (OCP): Protects the regulator and the load from excessive current draw.
  • Overvoltage Protection (OVP): Prevents damage from input voltage spikes.
  • Undervoltage Lockout (UVLO): Ensures proper operation during startup and shutdown.
  • Thermal Shutdown: Protects the IC from overheating.
  • Enable/Disable Control: Provides an external control signal to enable or disable the regulator.

Benefits:

  • High Efficiency: Minimizes power losses, resulting in lower operating temperatures and reduced energy consumption.
  • Compact Size: Integrated design reduces board space requirements.
  • Simplified Design: Fewer external components required, simplifying the design process and reducing BOM cost.
  • Improved Reliability: Robust protection features enhance the reliability of the power supply and the overall system.
  • Fast Transient Response: Provides stable output voltage during load changes.

Additional Details:

The IR7832Z typically operates with an external inductor and capacitors to form a complete buck converter. The switching frequency is adjustable via an external resistor. The device is available in a surface-mount package. The specific electrical characteristics, such as maximum input voltage, output voltage range, and maximum output current, will vary depending on the exact part number and configuration. Refer to the Infineon datasheet for detailed specifications.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Hewlett Packard
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess