EN
  • EN
  • DE

IR3842MPBF

Part No IR3842MPBF
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Description Highly Efficient Integrated 4A Sync Buck Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1065440-IR3842MPBF
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IR3842MPBF CAD Model

Description

The IR3842MPBF is a synchronous buck regulator from Infineon Technologies, designed for high-performance point-of-load applications. It integrates a PWM controller, synchronous MOSFETs, and a bootstrap diode into a compact PQFN package. This regulator offers excellent efficiency, high power density, and a wide input voltage range, making it suitable for various power conversion needs.

Applications:

  • Servers: Powering core voltages for processors and memory.
  • Networking Equipment: Supplying power to ASICs, FPGAs, and other critical components in routers, switches, and network interface cards.
  • Storage Systems: Providing regulated power for hard drives, SSDs, and RAID controllers.
  • Industrial Equipment: Supplying power in automation systems, motor drives, and embedded controllers.
  • Telecom Infrastructure: Used in base stations and other communication equipment for efficient power conversion.

Features:

  • Integrated Synchronous MOSFETs: Reduces external component count and improves efficiency.
  • Wide Input Voltage Range: Operates from 4.5V to 14V, accommodating a variety of power sources.
  • Adjustable Output Voltage: Allows for flexible voltage regulation based on application requirements.
  • Programmable Switching Frequency: Optimizes performance and efficiency based on load conditions.
  • Overcurrent Protection (OCP): Protects the regulator and downstream components from damage due to excessive current draw.
  • Overtemperature Protection (OTP): Shuts down the regulator in case of overheating, preventing thermal damage.
  • Power Good Output: Provides a signal indicating whether the output voltage is within the specified range.
  • Enable Input: Allows for remote control of the regulator's operation.

Benefits:

  • High Efficiency: Minimizes power losses and reduces heat generation, leading to energy savings.
  • Compact Size: Enables space-saving designs in densely populated circuit boards.
  • Reliable Operation: Protection features ensure stable and safe operation under various fault conditions.
  • Simplified Design: Integrated components reduce the bill of materials and simplify the design process.
  • Improved Thermal Performance: Efficient power conversion minimizes heat dissipation, extending the lifespan of the regulator and surrounding components.

Additional Details:

The IR3842MPBF uses a constant-on-time (COT) control architecture, providing fast transient response and excellent stability. It has a typical switching frequency ranging from 250kHz to 1.5MHz which can be adjusted through an external resistor. The device has a typical efficiency reaching up to 95% at 5V input, 1.2V output, and 5A load. It operates over a junction temperature range of -40°C to +125°C. The package is a 5x6mm PQFN.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess