EN
  • EN
  • DE

IR3510MTRPBF

Part No IR3510MTRPBF
Manufacturer Infineon Technologies
Catalog PMIC - Power Management - Specialized
Description IC XPHASE CONTROL 32-MLPQ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel
Status Obsolete
Applications Processor
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-MLPQ (5x5)
Family Part Number IR3510M
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 731430-IR3510MTRPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IR3510MTRPBF CAD Model

Description

The IR3510MTRPBF is a highly integrated power management IC from Infineon Technologies, designed for advanced CPU and GPU power delivery. It incorporates a synchronous buck controller, gate drivers, and comprehensive protection features to provide a complete power management solution. This IC is specifically tailored for multi-phase voltage regulation in high-performance computing applications.

Applications:

  • CPU power supplies in desktop and notebook computers
  • GPU power supplies in graphics cards
  • Server power management
  • High-current point-of-load regulators
  • VRM (Voltage Regulator Module) designs

Features:

  • Synchronous buck controller
  • Integrated gate drivers for MOSFETs
  • Programmable switching frequency
  • Overcurrent protection (OCP)
  • Overvoltage protection (OVP)

Benefits:

  • High efficiency power conversion
  • Precise voltage regulation
  • Robust protection against fault conditions
  • Simplified system design
  • Reduced component count

Additional Details:

The IR3510MTRPBF utilizes a multi-phase synchronous buck topology to deliver high current and excellent transient response to the load. The integrated gate drivers optimize switching performance and minimize power losses. The programmable switching frequency allows designers to tailor the regulator for specific applications. The overcurrent protection (OCP) and overvoltage protection (OVP) features safeguard the load from damage due to fault conditions. The IC's comprehensive feature set simplifies the design of high-performance power supplies, reducing development time and cost. It's particularly suited for applications requiring tight voltage regulation and high efficiency, such as powering modern CPUs and GPUs. The IR3510MTRPBF offers a compact and efficient solution for demanding power management challenges. Careful layout practices are important to minimize noise and optimize thermal performance. This power management IC is a key component in many high-end computing platforms, enabling efficient and reliable power delivery to critical components.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess