EN
  • EN
  • DE

SN74CBTLV16210DL

Part No SN74CBTLV16210DL
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW-VOLTAGE 20-BIT FET BUS SWITCH | IC SWITCH BUS FET 20BIT 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-BSSOP
Supplier Device Package 48-SSOP
Family Part Number 74CBTLV16210
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1254314-SN74CBTLV16210DL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV16210DL CAD Model

Description

The SN74CBTLV16210DL from Texas Instruments is a high-performance, 24-bit FET bus switch designed with a low-voltage operation that minimizes power consumption while maximizing data throughput. This component is part of the CBTLV (Controlled Baseline Voltage) family, which is known for its robustness and reliability in a wide range of applications.

Key Features

  • Low On-State Resistance: The switch features a low on-state resistance of typically 5 ohms, which ensures minimal signal distortion and allows for more efficient data transmission.
  • 5-V Tolerant Inputs: The inputs can tolerate up to 5V, even when the device is powered off, providing design flexibility and protection against higher voltage levels.
  • Low Power Consumption: Designed for low-power operation, the SN74CBTLV16210DL helps to reduce overall power usage in electronic systems, making it ideal for battery-powered and power-sensitive applications.
  • Quick Switching: Fast switch times of the device enable high-speed data flow, which is critical for modern digital applications that require rapid data processing and transfer.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, making it suitable for industrial and automotive environments where temperatures can vary significantly.

Applications

The SN74CBTLV16210DL is versatile and can be used in various applications, including:

  • Bus isolation and switching
  • Memory interleaving
  • Signal gating
  • Backplane management
  • Networking and telecommunications
  • High-speed data acquisition systems

Product Specifications

The product is offered in a 48-pin SSOP (Shrink Small-Outline Package) that provides a compact footprint while allowing for adequate pin spacing for ease of use in high-density applications. It is designed to interface with a 3.3V power supply, which is standard in most modern digital systems. The SN74CBTLV16210DL is also characterized for operation from -40°C to 85°C, ensuring reliable performance under a broad range of environmental conditions.

In conclusion, the SN74CBTLV16210DL is a feature-rich, high-quality bus switch from Texas Instruments that provides efficient, reliable performance for a wide array of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7863 $53.0082
33+ $3.1068 $102.5244
50+ $3.0097 $150.4850
69+ $2.9126 $200.9694
89+ $2.8155 $250.5795
119+ $2.5242 $300.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess