EN
  • EN
  • DE

IR3502AMTRPBF

Part No IR3502AMTRPBF
Manufacturer Infineon Technologies
Catalog PMIC - Power Management - Specialized
Description IC XPHASE CTRL VR11.0/1 32-MLPQ / Processor PMIC 32-MLPQ (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Infineon Technologies
Series XPhase3™
Package Tape & Reel
Product Status Obsolete
Applications Processor
Current - Supply 8mA
Voltage - Supply 8V ~ 16V
Temperature Range - Operating 0°C ~ 100°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-MLPQ (5x5)
Base Product Number IR3502
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names IR3502AMTRPBFDKR,IR3502AMTRPBFTR,IR3502AMTRPBFCT
Standard Package 3,000
Win Source Part Number 1182136-IR3502AMTRPBF
Ultra Librarian 3D Model Ultra Librarian IR3502AMTRPBF CAD Model

Description

The IR3502AMTRPBF is a PMIC - Power Management - Specialized Integrated Circuit (IC) that is part of the XPhase3™ series.

  • Series: XPhase3™
  • Package: 32-VFQFN Exposed Pad
  • Standard Package: 3,000
  • Current Supply: 8mA
  • Voltage Supply: 8V ~ 16V
  • Application: Processor
  • Operating Temperature Range: 0°C to 100°C
  • Status: Obsolete
  • MSL Level: 3 (168 Hours)

You May Also Be Interested in

Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess