EN
  • EN
  • DE

IR21034S

Part No IR21034S
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1065413-IR21034S
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IR21034S CAD Model

Description

The IR21034S is a high-voltage, high-speed power MOSFET and IGBT driver with independent high and low side referenced output channels. Manufactured by Infineon Technologies, it is designed for applications requiring efficient and reliable driving of power devices. It is commonly used in motor drives, power supplies, and other power conversion systems.

Applications:

  • Motor Drives: Used to drive MOSFETs or IGBTs in motor control applications.
  • Power Supplies: Provides efficient gate driving for power MOSFETs in SMPS (Switched-Mode Power Supplies).
  • DC-DC Converters: Used in DC-DC converters to drive the switching transistors.
  • Inverters: Drives the power devices in inverters for solar, UPS, and other applications.
  • Lighting Ballasts: Used in electronic ballasts to drive the switching transistors.

Features:

  • Floating Channel Designed for Bootstrap Operation: Allows the high-side driver to operate with a bootstrap capacitor.
  • Gate Drive Supply Range: 10V to 20V.
  • Logic Input Compatible: Compatible with CMOS or LSTTL outputs, down to 3.3V logic.
  • Under-voltage Lockout: Prevents the MOSFETs/IGBTs from operating at insufficient gate voltage.
  • Matched Propagation Delay for Both Channels: Simplifies design and improves performance.

Benefits:

  • Efficient Power Device Control: Provides optimized gate drive for power MOSFETs and IGBTs.
  • Simplified Circuit Design: Integrated features reduce the need for external components.
  • Improved System Performance: High-speed operation minimizes switching losses and enhances efficiency.
  • Enhanced Reliability: Under-voltage lockout prevents damage to power devices.
  • Versatile Application: Suitable for a wide range of power conversion applications.

Additional Details:

The IR21034S features a rugged design suitable for demanding applications. Its high-speed capability enables efficient switching, reducing power losses and improving overall system performance. The integrated under-voltage lockout function provides added protection for the driven power devices, enhancing system reliability. Its compatibility with both CMOS and LSTTL logic makes it easy to interface with a variety of controllers. The IR21034S is a popular choice for designers seeking a robust and efficient gate driver solution.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess