EN
  • EN
  • DE

IPU50R1K4CE

Part No IPU50R1K4CE
Manufacturer Infineon Technologies
Catalog PMIC - Power Management - Specialized
Description Trans MOSFET N-CH 500V 3.1A 3-Pin TO-251 Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-251-3
Continuous Drain Current (ID) 3.1 A
Drain to Source Voltage (Vdss) 500 V
Halogen Free Halogen Free
Input Capacitance 178 pF
Lead Free Contains Lead
Max Dual Supply Voltage 500 V
Max Operating Temperature 150 °C
Max Power Dissipation 25 W
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 3
On-State Resistance 1.4 Ω
Package Quantity 1500
Power Dissipation 25 W
Rds On Max 1.4 Ω
RoHS Compliant
Win Source Part Number 1201125-IPU50R1K4CE
Categories PMIC - Power Management - Specialized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IPU50R1K4CE CAD Model

Description

The Infineon Technologies IPU50R1K4CE is a PMIC - Power Management - Specialized electronic component with a drain to source voltage (Vdss) of 500 V.

  • Component Type: PMIC - Power Management - Specialized
  • Drain to Source Voltage (Vdss): 500 V
  • Input Capacitance: 178 pF
  • Power Dissipation: 25 W
  • Pins: 3
  • Mounting Type: Surface Mount
  • RoHS Compliance: Halogen-Free and Compliant
  • Minimum Operating Temperature: -55 °C
  • Maximum Operating Temperature: 150 °C
  • Continuous Drain Current (ID): 3.1 A
  • On-State Resistance: 1.4 Ω

You May Also Be Interested in

Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Broadcom Limited
ADSL PHY
Lowest to $12.6888
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess