EN
  • EN
  • DE

IN2P069A-T6G

Part No IN2P069A-T6G
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOT23-6
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 753663-IN2P069A-T6G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IN2P069A-T6G CAD Model

Description

The IN2P069A-T6G is a highly integrated power management IC from Infineon Technologies designed for use in mobile devices and other portable electronic applications. It efficiently manages power distribution and regulation, contributing to optimal battery life and system performance. The device incorporates multiple features to ensure reliable and safe operation.

Applications

  • Smartphones
  • Tablets
  • Portable media players
  • Wearable devices (smartwatches, fitness trackers)
  • Mobile internet devices (MIDs)

Features

  • Multiple DC-DC converters: Provides several independent voltage rails to power different system components.
  • Low quiescent current: Minimizes power consumption in standby mode, extending battery life.
  • Dynamic voltage scaling (DVS): Adjusts the output voltage of the DC-DC converters based on system load, optimizing power efficiency.
  • Overvoltage protection (OVP): Protects the system from damage caused by excessive input voltage.
  • Overcurrent protection (OCP): Limits the output current of the DC-DC converters to prevent damage to the load.
  • Thermal shutdown protection (OTP): Shuts down the device if the temperature exceeds a safe level.
  • I2C interface: Allows for flexible configuration and control of the device settings.

Benefits

  • Extended battery life: Low quiescent current and dynamic voltage scaling contribute to longer battery life in portable devices.
  • Improved system efficiency: Efficient DC-DC converters minimize power losses, improving overall system efficiency.
  • Enhanced reliability: Integrated protection features prevent damage to the device and the load, increasing system reliability.
  • Simplified design: Highly integrated design reduces the number of external components required, simplifying circuit design.
  • Flexible configuration: I2C interface allows for easy configuration and control of the device settings.

Additional Details

The IN2P069A-T6G typically operates with an input voltage range of 2.7V to 5.5V. It provides multiple regulated output voltages, typically ranging from 0.8V to 3.3V, depending on the application requirements. The device is available in a small, surface-mount package. Datasheets provide comprehensive electrical characteristics, timing diagrams, and application notes for proper use.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,300 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess