The IN2P011A-T6G is a P-Channel enhancement mode MOSFET from Infineon Technologies, designed for a variety of low-voltage switching applications. This MOSFET offers a low on-resistance and fast switching speed, making it an efficient and reliable choice for power management and load switching. Its small footprint allows for high-density designs.
Applications
- Load Switching
- Power Management in Portable Devices
- Battery Management Systems
- DC-DC Conversion
- Solid-State Relays
Features
- P-Channel Enhancement Mode
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- Logic Level Compatibility
- Small Footprint (SOT-23-3 Package)
- RoHS Compliant
Benefits
- Efficient Power Management: Low on-resistance minimizes power losses during switching, improving overall system efficiency.
- Fast Switching: Reduces switching losses and improves the performance of high-frequency applications.
- Compact Design: Small SOT-23-3 package allows for high-density board layouts.
- Logic Level Drive: Can be driven directly by logic-level signals, simplifying circuit design.
- Reliable Performance: Infineon's reputation ensures high-quality and dependable operation.
Additional Details
The IN2P011A-T6G features a drain-source voltage (VDS) rating suitable for low-voltage applications. Its thermal resistance allows for efficient heat dissipation. The MOSFET's gate threshold voltage is designed for compatibility with standard logic levels, making it easy to integrate into existing circuits. It is commonly used in portable devices, battery management systems, and DC-DC converters where efficiency and space are critical. The product is available in tape and reel packaging for automated assembly.