EN
  • EN
  • DE

IMC102TF064XUMA1

Part No IMC102TF064XUMA1
Manufacturer Infineon Technologies
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 3V-5.5V 64LQFP / Motor Driver Analog, PWM PG-LQFP-64-26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers
Manufacturer Infineon Technologies
Packaging Reel - TR
Motor Type - AC, DC AC, Synchronous
Function Controller
Interface Analog, PWM
Applications Home Appliance
Current - Output 50mA
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 64-LQFP
Supplier Device Package PG-LQFP-64-26
Base Product Number IMC102
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number IMC102TF064XUMA1CT,2156-IMC102TF064XUMA1,SP001719654,IMC102TF064XUMA1-ND,INFINFIMC102TF064XUMA1,IMC102TF064XUMA1TR,IMC102TF064XUMA1DKR
Standard Package 1,900
Win Source Part Number 1320365-IMC102TF064XUMA1
Ultra Librarian 3D Model Ultra Librarian IMC102TF064XUMA1 CAD Model

Description

The IMC102TF064XUMA1 is a motor controller IC from Infineon Technologies designed for home appliances.

  • Packaging: Reel
  • Standard Package: 1,900
  • Mounting: Surface-mount device
  • Voltage Supply: 3V to 5.5V
  • Current Output: 50mA
  • Interface: Analog and PWM
  • Suitable for: AC and synchronous DC motors
  • Temperature Range: -40°C to 105°C
  • MSL Level: 3 (168 hours)
  • RoHS3 compliant: Yes
  • ECCN: EAR99
  • HTSUS code: 8542.39.0001

You May Also Be Interested in

STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Lowest to $1.0599
Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
Unitrode
DUAL MARKED (5962-9474601MEA) / Motor Driver
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Trinamic Motion Control GmbH
Need more? Email Us
Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-46V 48QFP / Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
Lowest to $4.7165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4144 $52.9728
28+ $3.6221 $101.4188
43+ $3.5089 $150.8827
59+ $3.3957 $200.3463
77+ $3.2826 $252.7602
102+ $2.9430 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess