EN
  • EN
  • DE

IL206ATWP

Part No IL206ATWP
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064878-IL206ATWP
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IL206ATWP CAD Model

Description

The IL206ATWP is a high-speed, dual-channel optocoupler from Infineon Technologies. It is designed to provide galvanic isolation between input and output circuits, protecting sensitive components from high voltages and noise. This optocoupler utilizes a GaAlAs infrared LED and a high-gain photodiode detector, providing excellent performance characteristics and reliability.

Applications:

  • Industrial automation
  • Motor control
  • Power supplies
  • Data communication
  • Digital logic isolation
  • Microcontroller interface

Features:

  • Dual-channel configuration
  • High speed: up to 1 Mbps data rate
  • High common-mode transient immunity (CMTI): >10 kV/µs
  • Low input current
  • Wide operating temperature range
  • Safety approvals: UL, CSA, VDE
  • Compact SO-8 package

Benefits:

  • Enhanced system safety through galvanic isolation
  • Improved noise immunity in harsh environments
  • Reduced ground loops and signal distortion
  • High-speed data transmission capability
  • Space-saving design due to compact package
  • Compliance with international safety standards
  • Increased system reliability

Additional Details:

The IL206ATWP optocoupler provides a minimum isolation voltage of 5 kVrms, ensuring robust protection against high-voltage transients. Its high CMTI performance minimizes the risk of false triggering due to common-mode noise. The low input current requirement makes it compatible with a wide range of digital logic circuits. The SO-8 package allows for high-density board designs. The optocoupler is suitable for applications requiring high-speed data transmission and robust isolation. It is commonly used in industrial control systems, power supplies, and data communication interfaces where galvanic isolation is essential for safety and performance.

Technical Specifications:

  • Isolation Voltage: 5 kVrms
  • Data Rate: 1 Mbps
  • Common-Mode Transient Immunity (CMTI): >10 kV/µs
  • Operating Temperature: -40°C to +100°C
  • Forward Current: 1.6mA

You May Also Be Interested in

Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess