EN
  • EN
  • DE

IKW30N100T

Part No IKW30N100T
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1022136-IKW30N100T
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IKW30N100T CAD Model

Description

The IKW30N100T is a 1000V, 30A IGBT (Insulated Gate Bipolar Transistor) from Infineon Technologies. This IGBT is designed for use in high-voltage, high-current switching applications. It combines the advantages of MOSFETs and bipolar transistors, offering fast switching speeds, high voltage blocking capability, and low on-state voltage drop.

Applications:

  • Induction Heating: Powering the high-frequency inverters used in induction heating systems.
  • Welding Machines: Providing the switching function in inverter-based welding equipment.
  • Uninterruptible Power Supplies (UPS): Switching power in UPS systems to provide backup power during power outages.
  • Solar Inverters: Converting DC power from solar panels into AC power for grid connection.
  • Motor Drives: Controlling the speed and torque of AC motors in industrial and automotive applications.

Features:

  • 1000V Blocking Voltage: Withstands high voltage stress in demanding applications.
  • 30A Continuous Collector Current: Handles high current loads without overheating.
  • Fast Switching Speed: Minimizes switching losses and improves efficiency.
  • Low On-State Voltage Drop (VCE(sat)): Reduces power dissipation and improves overall efficiency.
  • Integrated Gate Resistor: Simplifies gate drive design and reduces external component count.
  • Short Circuit Ruggedness: Withstands short circuit conditions for a specified duration, enhancing system reliability.
  • TO-247 Package: Provides excellent thermal performance and ease of mounting.

Benefits:

  • High Efficiency: Minimizes power losses and reduces heat generation, leading to energy savings.
  • Reliable Operation: Robust design and protection features ensure stable and safe operation under various fault conditions.
  • Simplified Design: Integrated components reduce the bill of materials and simplify the design process.
  • Improved Thermal Performance: Efficient power conversion minimizes heat dissipation, extending the lifespan of the IGBT and surrounding components.
  • Enhanced System Protection: Short circuit capability provides an additional layer of protection for the entire system.

Additional Details:

The IKW30N100T features a trench field stop (TFS) technology that enhances its switching performance and reduces conduction losses. The typical turn-on and turn-off times are in the nanosecond range. The gate charge is relatively low, which minimizes the drive power requirements. The TO-247 package is designed for easy heatsinking, ensuring efficient heat dissipation from the device. It operates over a junction temperature range of -40°C to +175°C.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess