EN
  • EN
  • DE

IKN06N60RC2ATMA1

Part No IKN06N60RC2ATMA1
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description HOME APPLIANCES 14 PG-SOT223-3 / IGBT 600 V 8 A 7.2 W Surface Mount PG-SOT223-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr Infineon Technologies
Package Tape & Reel
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 8 A
Current - Collector Pulsed (Icm) 18 A
Vce(on) (Max) @ Vge, Ic 2.3V @ 15V, 6A
Power - Max 7.2 W
Switching Energy 151µJ (on), 104µJ (off)
Input Type Standard
Gate Charge 31 nC
Td (on/off) @ 25°C 8.8ns/174ns
Test Condition 400V, 6A, 49Ohm, 15V
Reverse Recovery Time (trr) 42 ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-261-4, TO-261AA
Supplier Device Package PG-SOT223-3
Base Product Number IKN06N
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 448-IKN06N60RC2ATMA1DKR,SP005349951,448-IKN06N60RC2ATMA1TR,448-IKN06N60RC2ATMA1CT
Standard Package 3,000
Win Source Part Number 1003981-IKN06N60RC2ATMA1
Ultra Librarian 3D Model Ultra Librarian IKN06N60RC2ATMA1 CAD Model

Description

The IKN06N60RC2ATMA1 is a single IGBT transistor from Infineon Technologies that features a collector-emitter breakdown voltage of 600V and a maximum collector current of 8A.

  • Collector-Emitter Breakdown Voltage: 600V
  • Maximum Collector Current: 8A
  • Power Dissipation: 7.2W
  • Switching Energy (on): 151µJ
  • Switching Energy (off): 104µJ
  • Reverse Recovery Time: 42ns
  • Gate Charge: 31nC
  • Operating Temperature: -40°C to 150°C
  • Package: PG-SOT223-3
  • Applications: Power supplies, motor control, and lighting

You May Also Be Interested in

Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.8783 $58.2273
66+ $1.7571 $115.9686
103+ $1.6966 $174.7498
147+ $1.5754 $231.5838
191+ $1.5148 $289.3268
239+ $1.4541 $347.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,370 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess