EN
  • EN
  • DE

HA17903FPK-EL-E

Part No HA17903FPK-EL-E
Manufacturer Renesas Electronics America
Catalog Linear - Comparators
Description IC COMPARATOR 2 GEN PUR 8PSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Renesas Electronics America
Package Bulk
Product Status Obsolete
Type General Purpose
Number of Elements 2
Output Type Open-Collector
Voltage - Supply, Single/Dual (±) 2V ~ 36V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 0.025µA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2mA
Propagation Delay (Max) 1.3µs (Typ)
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-SOIC (0.173", 4.40mm Width)
Mounting Type Surface Mount
Supplier Device Package 8-PSOP
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 140849-HA17903FPK-EL-E
Ultra Librarian 3D Model Ultra Librarian HA17903FPK-EL-E CAD Model

Description

The 140849-HA17903FPK-EL-E is an integrated circuit (IC) comparator from Renesas Electronics America. It falls under the category of Linear Comparators. This general-purpose comparator comes in a bulk package with a standard package quantity of 1 piece.

  • Output Type: Open-collector
  • Number of Elements: 2
  • Quiescent Current (Max): 2mA
  • Supply Voltage: 2V to 36V (Single/Dual)
  • Input Offset Voltage (Max): 5mV @ 5V
  • Input Bias Current (Max): 0.025μA @ 5V
  • Output Current (Typ): 16mA @ 5V
  • Propagation Delay (Typ): 1.3μs
  • Mounting Type: Surface Mount
  • Package: 8-SOIC
  • Supplier Device Package: 8-PSOP
  • REACH Status: Unaffected
  • HTSUS Code: 8542.39.0001
  • Status: Obsolete

You May Also Be Interested in

Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess