EN
  • EN
  • DE

IKCM10H60GAXKMA1

Part No IKCM10H60GAXKMA1
Manufacturer Infineon Technologies
Catalog Power Drivers - Modules
Description MODULE IGBT 600V 10A 24PWRDIP / Power Driver Module IGBT 3 Phase 600 V 10 A 24-PowerDIP Module (1.028", 26.10mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr Infineon Technologies
Series CIPOS™
Package Tube
Type IGBT
Configuration 3 Phase
Current 10 A
Voltage 600 V
Voltage - Isolation 2000Vrms
Mounting Type Through Hole
Package / Case 24-PowerDIP Module (1.028", 26.10mm)
Base Product Number IKCM10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names INFINFIKCM10H60GAXKMA1,SP001247198,2156-IKCM10H60GAXKMA1
Standard Package 14
Win Source Part Number 1064832-IKCM10H60GAXKMA1
Ultra Librarian 3D Model Ultra Librarian IKCM10H60GAXKMA1 CAD Model

Description

The Infineon Technologies IKCM10H60GAXKMA1 is a 3-phase IGBT power driver module that has a voltage of 600 V and a current of 10 A.

  • Voltage: 600 V
  • Current: 10 A
  • Mounting: Through Hole
  • Package/Case: 24-PowerDIP Module (1.028", 26.10mm)
  • MSL Level: 1 (Unlimited)
  • Supply and Demand Status: Balance

You May Also Be Interested in

Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-HD
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 250V 3A SPM23-AC
Lowest to $10.4216
Fairchild/ON Semiconductor
Smart Power Module 23-Pin SPM23-BD T/R / MODULE SPM 500V 1.1A SPM23BD
Lowest to $6.6118
Fairchild/ON Semiconductor
MOD SPM 600V 10A SPM26-AA
Lowest to $15.7720
Fairchild/ON Semiconductor
IC SMART POWER MOD 20A SPM27-CA
Lowest to $16.7028
Fairchild/ON Semiconductor
IC SMART POWER MOD 3A SPM23-AA
Lowest to $5.9252
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMPA
Lowest to $40.6657
Fairchild/ON Semiconductor
700V Integrated Power Switch for 16Watt offline flyback converters, 100kHz, Brown In/Out Protection / Green Mode Fairchild Power Switch (FPS?)
Lowest to $0.9021
Fairchild/ON Semiconductor
Smart Power Module / SMART POWER MODULE 30A SPM32-AA
Lowest to $83.5821

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3819 $53.8190
20+ $5.0347 $100.6940
31+ $4.8611 $150.6941
45+ $4.5139 $203.1255
58+ $4.3403 $251.7374
72+ $4.1667 $300.0024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,910 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess