EN
  • EN
  • DE

ICB2FL01G

Part No ICB2FL01G
Manufacturer Infineon Technologies
Catalog PMIC - Lighting, Ballast Controllers
Description POWER SUPPLY SUPPORT CIRCUIT, AD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Mfr Infineon Technologies
Package Bulk
Product Status Active
Type PFC/Ballast Controller
Frequency 20kHz ~ 120kHz
Voltage - Supply 10.6V ~ 17.5V
Current - Supply 4.2 mA
Dimming No
Temperature Range - Operating -25°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width), 19 Leads
Supplier Device Package PG-DSO-19-1
Base Product Number ICB2FL01
Standard Package 149 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 600396-ICB2FL01G
Ultra Librarian 3D Model Ultra Librarian ICB2FL01G CAD Model

Description

The ICB2FL01G is a PFC/Ballast Controller integrated circuit (IC) from Infineon Technologies.

  • Category: Power Management (PMIC)
  • Application: Lighting and Ballast Control
  • Package: Bulk
  • Standard Package Quantity: 149 pcs
  • Win Source Part Number: 600396
  • Frequency Range: 20kHz to 120kHz
  • Supply Voltage: 10.6V to 17.5V
  • Current Supply: 4.2 mA
  • Temperature Range: -25°C to 125°C
  • Lifecycle Status: Active

You May Also Be Interested in

Infineon Technologies
IC LIGHT BALLAST CONTROL / Controller
Lowest to $3.2640
NXP / Nexperia
IC DVR HALF BRIDGE CFL 14SOIC / Controller
Lowest to $3.2617
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.0346
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.3721
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8SOIC
Lowest to $1.3456
Micrel
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
NXP / Nexperia
IC DRIVER HALF BRIDGE 14SOIC / Controller
Need more? Email Us
Fairchild/ON Semiconductor
FAN6111MPX / Controller
Lowest to $0.6722
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7200 $59.8400
52+ $2.2315 $116.0380
81+ $2.1622 $175.1382
111+ $2.0929 $232.3119
143+ $2.0224 $289.2032
192+ $1.8134 $348.1728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess