EN
  • EN
  • DE

HYS72V32220GU-8-C2

Part No HYS72V32220GU-8-C2
Manufacturer Infineon Technologies
Catalog Memory - Modules
Description PC100 32Mx72-8 ECC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951977-HYS72V32220GU-8-C2
Series *
Ultra Librarian 3D Model Ultra Librarian HYS72V32220GU-8-C2 CAD Model

Description

The HYS72V32220GU-8-C2 is a 32MB Synchronous DRAM (SDRAM) SODIMM module manufactured by Infineon Technologies. This memory module is designed for use in laptop computers and other small form factor systems.

Applications:

  • Laptop Computers
  • Notebook Computers
  • Embedded Systems
  • Industrial Control Systems

Features:

  • Capacity: 32MB
  • Memory Type: SDRAM
  • Form Factor: SODIMM (Small Outline Dual Inline Memory Module)
  • Speed Grade: Likely PC100 or PC133 (deduced from -8, potentially indicating 8ns access time).
  • Data Width: Likely 32-bit or 64-bit.
  • Operating Voltage: 3.3V

Benefits:

  • Improved System Performance: SDRAM technology provides faster data access compared to older memory types.
  • Reliable Operation: Infineon Technologies is a reputable manufacturer known for producing reliable memory modules.
  • Easy Installation: SODIMM form factor allows for easy installation and removal in compatible laptops.
  • Cost-Effective Upgrade: Provides a cost-effective way to increase the memory capacity of older laptops.

Additional Details:

The HYS72V32220GU-8-C2 SDRAM module is designed to meet industry standards for SDRAM technology. It supports standard SDRAM features such as burst mode operation and auto-refresh. The 'C2' likely refers to a specific timing or revision. Refer to the official datasheet for detailed specifications, including timing parameters, voltage requirements, and pinout information.

This SDRAM SODIMM would typically be found in older laptop computers that utilize SDRAM as their main system memory. While newer systems use DDR SDRAM and its successors, SDRAM modules like this one are still essential for maintaining or upgrading older systems.

You May Also Be Interested in

Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess