EN
  • EN
  • DE

HYS72D64500GR-7-B

Part No HYS72D64500GR-7-B
Manufacturer Infineon Technologies
Catalog Memory - Modules
Description DDR-266 64Mx72 ECC Reg Low Prof
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951627-HYS72D64500GR-7-B
Series *
Ultra Librarian 3D Model Ultra Librarian HYS72D64500GR-7-B CAD Model

Description

The Infineon HYS72D64500GR-7-B is a 512MB DDR2 533MHz CL4 ECC Registered DIMM. This memory module is designed primarily for servers and workstations where data integrity and stability are crucial. It offers a significant performance boost compared to older memory technologies and helps ensure reliable operation under demanding workloads.

Applications:

  • Servers
  • Workstations
  • High-performance computing systems
  • Industrial PCs

Features:

  • 512MB capacity
  • DDR2 technology
  • 533MHz clock speed
  • ECC (Error-Correcting Code) for data integrity
  • Registered DIMM for enhanced stability
  • CL4 latency
  • 240-Pin DIMM form factor
  • 1.8V operating voltage

Benefits:

  • Improved System Performance: DDR2 technology offers faster data transfer rates compared to its predecessor, DDR, leading to improved system responsiveness and overall performance.
  • Enhanced Data Integrity: ECC functionality detects and corrects single-bit errors, preventing data corruption, which is critical in server environments.
  • Increased System Stability: Registered DIMM design enhances signal stability, reducing the risk of system crashes and improving overall reliability, especially under heavy workloads.
  • Easy Installation: The standard 240-Pin DIMM form factor allows for straightforward installation in compatible systems.
  • Reliable Operation: While originally manufactured by Infineon, the memory division was spun off as Qimonda, which later went bankrupt. However, the module itself may still offer reliable performance within its operational specifications.

Additional Details:

The HYS72D64500GR-7-B operates at 1.8V and is designed to meet JEDEC standards for DDR2 memory. It is compatible with a wide range of server and workstation motherboards that support DDR2 ECC Registered DIMMs. The registered design and ECC functionality make it particularly suitable for environments where data accuracy and system uptime are paramount. Given that the manufacturer's memory division no longer exists, procuring replacements or support may prove challenging.

This module is ideally suited for use in servers and high-performance workstations where data integrity and system stability are of utmost importance. Its DDR2 architecture and ECC functionality provide a robust and reliable memory solution for demanding applications.

You May Also Be Interested in

Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess