EN
  • EN
  • DE

HYS72D128300GBR-5-B

Part No HYS72D128300GBR-5-B
Manufacturer Infineon Technologies
Catalog Memory - Modules
Description DDR-400 128Mx72 ECC REG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951377-HYS72D128300GBR-5-B
Series *
Ultra Librarian 3D Model Ultra Librarian HYS72D128300GBR-5-B CAD Model

Description

The Infineon (now Intel) HYS72D128300GBR-5-B is a 1GB DDR2 ECC Registered DIMM memory module. Designed for servers and high-performance workstations, it offers a combination of capacity, speed, and data integrity with its ECC (Error-Correcting Code) functionality.

Applications:

  • Servers: Essential for server systems where data integrity and reliability are critical for continuous operation.
  • Workstations: Used in professional workstations that demand high memory capacity for applications like video editing, 3D rendering, and scientific research.
  • Networking Equipment: Implemented in networking devices such as routers and switches, which require stable memory for packet processing.
  • Industrial PCs: Integrated into industrial computers that operate in harsh environments and require error correction for data accuracy.

Features:

  • Capacity: 1GB DDR2 ECC Registered DIMM.
  • ECC (Error-Correcting Code): Detects and corrects single-bit memory errors, preventing data corruption and system instability.
  • Registered DIMM: Includes a register between the memory controller and the DRAM chips, improving signal quality and allowing for higher memory capacities.
  • DDR2 Technology: Utilizes DDR2 technology for improved data transfer rates and lower power consumption compared to DDR.
  • Operating Frequency: Operates at a frequency of 533MHz (PC2-4200), providing adequate bandwidth for demanding applications.
  • Module Type: DIMM (Dual Inline Memory Module) form factor, compatible with standard server and workstation motherboards.

Benefits:

  • Enhanced Data Reliability: ECC functionality ensures data accuracy, preventing data loss and reducing the risk of system crashes.
  • Improved System Stability: Registered DIMM design improves signal integrity, allowing for larger memory configurations and stable performance.
  • Increased System Uptime: ECC memory minimizes downtime by automatically correcting memory errors.
  • Better Performance: DDR2 technology offers faster data transfer rates and lower power consumption compared to older memory technologies.
  • Scalability: Allows for greater memory capacity to accommodate memory-intensive applications.

Additional Details:

The HYS72D128300GBR-5-B operates at a voltage of 1.8V. It is crucial to ensure compatibility with the target motherboard as registered DIMMs are specifically designed for systems that support them. The '5' in the part number likely indicates the speed grade (DDR2-533), and 'B' may refer to a specific revision or manufacturing batch. Infineon (now Intel) is a trusted manufacturer known for producing reliable memory products. This module is suitable for systems requiring robust memory with error correction capabilities. Compatibility should be verified with the system's specifications before purchasing.

You May Also Be Interested in

Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess