EN
  • EN
  • DE

GPS60B120KD

Part No GPS60B120KD
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IGBT 1200V 105A 595W SUPER247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Bulk
Status Active
IGBT Type NPT
VCEO Maximum Collector-Emitter Breakdown Voltage 1200V
Maximum Current Collector 105A
Pulsed Collector Current 240A
Collector-emitter saturation voltage(Max) 2.75V @ 15V, 60A
Maximum Power Dissipation 595W
Total Switching Energy(Ets) 3.21mJ (on), 4.78mJ (off)
Input Type Standard
Gate Charge 340nC
Testing Conditions 600V, 15A, 4.7 Ohm, 15V
Reverse Recovery Time (trr) 180ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package SUPER-247 (TO-274AA)
Win Source Part Number 204474-GPS60B120KD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GPS60B120KD CAD Model

Description

The Infineon Technologies 204474-GPS60B120KD is an active electronic component.

  • Popularity: Medium
  • Packaging: Bulk
  • Mounting: Through Hole
  • IGBT Type: NPT
  • Input Type: Standard
  • Gate Charge: 340nC
  • Operating Temperature: -55°C to 150°C (TJ)
  • Case/Package: SUPER-247 (TO-274AA)
  • Maximum Current Collector: 105A
  • VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
  • Maximum Power Dissipation: 595W
  • Pulsed Collector Current: 240A
  • Collector-Emitter Saturation Voltage (Max): 2.75V @ 15V, 60A
  • Total Switching Energy (Ets): 3.21mJ (on), 4.78mJ (off)
  • Testing Conditions: 600V, 15A, 4.7 Ohm, 15V

You May Also Be Interested in

Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $168.8910 $168.8910
2+ $163.2616 $326.5232
3+ $146.3720 $439.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess