EN
  • EN
  • DE

ADN2806ACPZ

Part No ADN2806ACPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description 622 Mbps Clock and Data Recovery IC | IC CLK/DATA REC 622MBPS 32-LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
PLL Yes
Main Purpose SONET/SDH
Input CML
Output LVDS
Frequency - Max 622MHz
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Family Part Number ADN2806
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141056-ADN2806ACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADN2806ACPZ CAD Model

Description

Product Overview: ADN2806ACPZ from Analog Devices Inc.

The ADN2806ACPZ is a high-performance continuous rate clock and data recovery IC with an integrated limiting amplifier. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this product is designed to provide precision signal conditioning for a variety of applications.

Key Features

  • Continuous Data Rate: The ADN2806ACPZ operates over a wide range of data rates from 50 Mbps to 6.25 Gbps, making it suitable for versatile applications in telecommunications and data communications.
  • Integrated Limiting Amplifier: With an integrated limiting amplifier, this device can recover signals from a noisy environment, ensuring high signal integrity.
  • No Reference Clock Required: The device does not require an external reference clock, simplifying design and reducing system complexity.
  • Loss of Signal Detection: It features a loss of signal (LOS) detection circuit that provides a reliable indication of signal loss, which is critical for maintaining system performance and integrity.
  • Programmable Functions: Programmable functions via a two-wire serial interface or external control pins allow for customization and flexibility in various applications.
  • Power Supply: The ADN2806ACPZ operates from a single 3.3 V power supply, minimizing power consumption and making it suitable for power-sensitive applications.
  • Package: Housed in a compact 24-lead LFCSP (Lead Frame Chip Scale Package), it is designed for space-constrained applications.

Applications

This device is ideal for use in a range of applications, including but not limited to:

  • SONET/SDH systems and equipment
  • Gigabit Ethernet and Fibre Channel
  • Backplane and front-panel data communication
  • Optical module receivers
  • Test and measurement equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADN2806ACPZ is no exception. Built to meet high industry standards, this device ensures reliable performance in demanding environments. Whether for industrial, commercial, or communication infrastructure, the ADN2806ACPZ is a versatile solution that delivers precision and durability.

You May Also Be Interested in

Renesas Electronics America
IC JITTER ATTENUATOR 24-TSSOP
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Semtech Corporation
DUAL-CDR 25-28GB/S REPEATER
Lowest to $92.5374
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Semtech Corporation
IC RETIMER 1.25-11.5G 4X4 144BGA
Need more? Email Us
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9995 $71.9980
8+ $14.7690 $118.1520
13+ $14.3081 $186.0053
17+ $13.8461 $235.3837
22+ $13.3841 $294.4502
29+ $12.0005 $348.0145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess