EN
  • EN
  • DE

GPS60B120KDP

Part No GPS60B120KDP
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IGBT 1200V 105A 595W SUPER247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Bulk
Status Active
IGBT Type NPT
VCEO Maximum Collector-Emitter Breakdown Voltage 1200V
Maximum Current Collector 105A
Pulsed Collector Current 240A
Collector-emitter saturation voltage(Max) 2.75V @ 15V, 60A
Maximum Power Dissipation 595W
Total Switching Energy(Ets) 3.21mJ (on), 4.78mJ (off)
Input Type Standard
Gate Charge 340nC
Testing Conditions 600V, 15A, 4.7 Ohm, 15V
Reverse Recovery Time (trr) 180ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package SUPER-247 (TO-274AA)
Win Source Part Number 067684-GPS60B120KDP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GPS60B120KDP CAD Model

Description

The Infineon Technologies GPS60B120KDP is a through-hole IGBT transistor.

  • Input Type: Standard
  • Maximum Collector-Emitter Breakdown Voltage: 1200V
  • IGBT Type: NPT
  • Reverse Recovery Time: 180ns
  • Gate Charge: 340nC
  • Package: SUPER-247 (TO-274AA)
  • Maximum Current Collector: 105A
  • Maximum Power Dissipation: 595W
  • Pulsed Collector Current: 240A
  • Collector-Emitter Saturation Voltage: 2.75V @ 15V, 60A
  • Total Switching Energy: 3.21mJ (on), 4.78mJ (off)
  • Supply and Demand: Limited

You May Also Be Interested in

ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 600V 200A TO-264
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $148.6104 $148.6104
2+ $143.6566 $287.3132
3+ $128.7952 $386.3856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess