EN
  • EN
  • DE

G30N60HS

Part No G30N60HS
Manufacturer Infineon Technologies
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1028038-G30N60HS
Categories OEM Parts(F-I)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G30N60HS CAD Model

Description

The G30N60HS is a high-speed IGBT (Insulated Gate Bipolar Transistor) manufactured by Infineon Technologies. IGBTs are semiconductor devices used for fast switching and amplification in electronic circuits. Combining the advantages of both MOSFETs (Metal-Oxide-Semiconductor Field-Effect Transistors) and BJTs (Bipolar Junction Transistors), IGBTs offer efficient switching performance with high voltage and current handling capabilities. This makes the G30N60HS suitable for a wide variety of power electronics applications.

Applications

  • Uninterruptible Power Supplies (UPS)
  • Welding Equipment
  • Induction Heating
  • Power Factor Correction (PFC) circuits
  • Motor Control Drives

Features

  • High-speed switching
  • Low saturation voltage
  • High input impedance
  • Easy to parallel
  • Temperature sensor included
  • Avalanche ruggedness

Benefits

  • High efficiency in power conversion
  • Reduced power losses and heat dissipation
  • Simplified gate drive circuitry
  • Increased system reliability
  • Enhanced thermal management
  • Improved system robustness

Additional Details

The G30N60HS is specifically designed for high-frequency switching applications, offering fast turn-on and turn-off times. The low saturation voltage minimizes conduction losses, contributing to higher overall efficiency. The high input impedance simplifies gate drive requirements, reducing the complexity and cost of the driver circuitry. Its ability to be easily paralleled allows for increased current handling capacity in high-power applications.

The inclusion of a temperature sensor facilitates accurate temperature monitoring and control, preventing overheating and ensuring safe operation. The avalanche ruggedness provides additional protection against voltage transients, enhancing the device's reliability in demanding environments. The G30N60HS is typically packaged in a TO-247 housing, which provides excellent thermal performance and facilitates heat dissipation.

When selecting an IGBT, it is crucial to consider parameters such as voltage and current ratings, switching speed, and thermal characteristics. The G30N60HS offers a balance of performance characteristics, making it a suitable choice for a wide range of power electronics applications. Always refer to the manufacturer's datasheet for detailed specifications and application notes to ensure proper component selection and optimal performance.

You May Also Be Interested in

Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess