EN
  • EN
  • DE

FS800R07A2E3B31BOSA1

Part No FS800R07A2E3B31BOSA1
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description IGBT MODULES / IGBT Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Modules
Mfr Infineon Technologies
Series *
Package Tray
Product Status Obsolete
Base Product Number FS800R07
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names INFINFFS800R07A2E3B31BOSA1,2156-FS800R07A2E3B31BOSA1,SP001064622
Standard Package 3
Win Source Part Number 1183847-FS800R07A2E3B31BOSA1
Ultra Librarian 3D Model Ultra Librarian FS800R07A2E3B31BOSA1 CAD Model

Description

The FS800R07A2E3B31BOSA1 is an EconoDUAL™ 3 module from Infineon Technologies, designed for high-power applications. It integrates IGBTs (Insulated Gate Bipolar Transistors) and diodes in a single package, offering efficient and reliable power conversion. This module is part of the EconoDUAL™ family, known for its robust design and ease of use in inverter applications.

Applications

  • Industrial motor drives
  • Renewable energy inverters (solar, wind)
  • Traction inverters (electric vehicles, trains)
  • Power supplies
  • Uninterruptible Power Supplies (UPS)

Features

  • EconoDUAL™ 3 package
  • IGBT4 chip technology
  • TrenchStop™ technology for low VCE(sat)
  • Integrated temperature sensor (NTC)
  • Pressfit contacts for auxiliary terminals
  • High power density

Benefits

  • Improved efficiency due to low switching losses.
  • Reduced system size and cost due to high integration.
  • Enhanced reliability with integrated temperature sensor for protection.
  • Simplified assembly with pressfit auxiliary terminals.
  • Optimized thermal performance due to the EconoDUAL™ package design.

Additional Details

The FS800R07A2E3B31BOSA1 module incorporates Infineon's IGBT4 chip technology, ensuring low conduction and switching losses, thereby improving overall system efficiency. The integrated NTC temperature sensor allows for precise temperature monitoring and control, protecting the module from overheating. The pressfit contacts simplify the assembly process, reducing manufacturing time and costs. This module is designed for applications requiring high power and reliability, such as industrial drives and renewable energy systems. The EconoDUAL™ 3 package provides excellent thermal performance, enabling the module to operate at high power levels. Its robust design and advanced features make it a suitable choice for demanding power conversion applications. The module is RoHS compliant, ensuring environmental safety.

You May Also Be Interested in

Infineon Technologies
Trans IGBT Module N-CH 1200V 580A 2400000mW 7-Pin 62MM-1 Tray / IGBT MODULE 1200V 450A
Lowest to $73.9500
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
Microsemi Corporation
IGBT 1200V 153A 446W SOT227
Lowest to $75.6717
Powerex Inc.
IGBT MOD DUAL 1200V 100A A SER
Lowest to $75.6717
Infineon Technologies
IGBT MODULES
Lowest to $325.6465
Fairchild/ON Semiconductor
IGBT SMPS N-CHAN 600V SOT-227
Need more? Email Us
Powerex Inc.
IGBT MOD DUAL 600V 300A H SER
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 600V 100A EPM7
Need more? Email Us
Infineon Technologies
Trans IGBT Module N-CH 1200V 600A 3350000mW 8-Pin PRIME2-1 Tray / IGBT MODULE 1200V 600A
Lowest to $290.7562

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $325.6465 $325.6465
2+ $291.9586 $583.9172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess