EN
  • EN
  • DE

FF800R12KL4CNOSA1

Part No FF800R12KL4CNOSA1
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description IGBT MODULE 1200V 800A / IGBT Module 2 Independent 1200 V 1.25 kA 5 kW Chassis Mount AG-PRIME2
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Modules
Manufacturer Infineon Technologies
Packaging Tray
Product Status Obsolete
Configuration 2 Independent
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 1.25 kA
Power - Max 5 kW
Vce(on) (Max) @ Vge, Ic 2.6V @ 15V, 800A
Current - Collector Cutoff (Max) 5 mA
Input Capacitance (Cies) @ Vce 56000 pF @ 25 V
NTC Thermistor No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Chassis Mount
Case / Package Module
Supplier Device Package AG-PRIME2
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number SP000100524,2156-FF800R12KL4CNOSA1,INFINFFF800R12KL4CNOSA1
Standard Package 2
Win Source Part Number 1324187-FF800R12KL4CNOSA1
Ultra Librarian 3D Model Ultra Librarian FF800R12KL4CNOSA1 CAD Model

Description

The FF800R12KL4CNOSA1 is an IGBT module manufactured by Infineon Technologies. This module is designed for high-power switching applications, offering efficient and reliable performance in demanding industrial and energy-related systems. As an IGBT (Insulated Gate Bipolar Transistor), it combines the advantages of both MOSFETs and bipolar transistors.

Applications

  • High power inverters
  • Motor drives
  • Traction applications (e.g., electric locomotives, hybrid vehicles)
  • Renewable energy systems (e.g., wind turbines, solar power converters)
  • Industrial power supplies

Features

  • High current capability
  • Low saturation voltage
  • Fast switching speed
  • Trench Fieldstop IGBT technology
  • Integrated temperature sensor
  • Low inductive design
  • Pressfit contacts

Benefits

  • Increased power density
  • Reduced power losses and improved energy efficiency
  • Optimized switching performance
  • Accurate temperature monitoring
  • Reduced EMI (Electromagnetic Interference)
  • Easy mounting and reliable connection
  • Improved system reliability

Additional Details

The FF800R12KL4CNOSA1 IGBT module has a blocking voltage of 1200V and a continuous collector current rating of 800A (depending on operating conditions). The internal structure includes multiple IGBT chips and diodes to achieve the desired current and voltage ratings. Cooling is essential for these modules, and they are typically mounted on heat sinks. Gate drive requirements need to be carefully considered for optimal switching behavior. The module is designed to meet specific industry standards for safety and reliability.

You May Also Be Interested in

Powerex Inc.
IGBT MOD DUAL 1200V 100A A SER
Lowest to $75.6717
Infineon Technologies
IGBT MODULE 1200V 450A
Need more? Email Us
Vishay
IGBT 600V 69A 195W MTP
Need more? Email Us
Infineon Technologies
Trans IGBT Module N-CH 1200V 580A 2400000mW 7-Pin 62MM-1 Tray / IGBT MODULE 1200V 450A
Lowest to $73.9500
Infineon Technologies
IGBT MODULE 1200V 600A
Lowest to $111.3704
Infineon Technologies
Trans IGBT Module N-CH 600V 230A 730000mW Automotive 7-Pin 34MM-1 Tray
Need more? Email Us
Infineon Technologies
IGBT MODULE 1200V 75A
Lowest to $204.2405
Infineon Technologies
IGBT MODULE 1200V 900A
Lowest to $324.6269
Powerex Inc.
IGBT MOD DUAL 600V 300A H SER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess