ON Semiconductor CAT93C46SI-26627T
The CAT93C46SI-26627T is a high-performance, serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, renowned for its reliability and ease of use. This microchip is specifically engineered to cater to a wide array of applications that require efficient non-volatile memory storage. With its small form factor and industry-standard serial interface, the CAT93C46SI-26627T is an ideal solution for storing data in portable devices, automation systems, and various consumer electronics.
Key Features:
- Memory Size: This device offers a 1-Kbit (128 x 8 or 64 x 16) memory size, which is perfect for storing configuration data, calibration constants, and other application-specific information.
- Serial Interface: It features a 3-wire serial communication interface that ensures compatibility with most microcontrollers and easy integration into existing designs.
- Operating Voltage: The CAT93C46SI-26627T operates at a wide voltage range of 1.8V to 5.5V, making it versatile for various power environments.
- Low Power Consumption: Designed for power-sensitive applications, it boasts low power consumption with a typical standby current of only 1µA, maximizing battery life in portable devices.
- Write Protection: The device includes write protection features such as hardware and software protection to prevent accidental data corruption.
- Temperature Range: It is operational across an industrial temperature range from -40°C to +85°C, ensuring reliability under extreme conditions.
- Packaging: The CAT93C46SI-26627T comes in a robust, surface-mount SOIC (Small Outline Integrated Circuit) package, which is suitable for automated assembly processes.
The CAT93C46SI-26627T is not just a memory chip; it is a testament to ON Semiconductor's commitment to quality and performance. Whether it is for the latest smart gadget or a robust industrial control system, this EEPROM provides a secure and dependable way to store critical data. Its compact size, combined with its feature-rich capabilities, makes it an excellent choice for designers looking for a memory solution that can keep up with the demands of modern electronics.
With ON Semiconductor's dedication to innovation and excellence, the CAT93C46SI-26627T stands out as a superior choice for your storage needs in complex and demanding applications.