EN
  • EN
  • DE

F3L100R07W2E3B11BOMA1

Part No F3L100R07W2E3B11BOMA1
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description IGBT MOD 650V 117A 300W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features IGBT Module Trench Field Stop Three Phase Inverter 650 V 117 A 300 W Chassis Mount Module
Manufacturer Infineon Technologies
Package Bulk
Operating Temperature Range -40°C ~ 150°C
Mounting Chassis Mount
Package Module
Case / Package Module
Family Name F3L100
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number F3L100R07W2E3_B11, F3L100R07W2E3_B11-ND, SP000638564
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871399-F3L100R07W2E3B11BOMA1
Ultra Librarian 3D Model Ultra Librarian F3L100R07W2E3B11BOMA1 CAD Model

Description

The F3L100R07W2E3B11BOMA1 is an IGBT module manufactured by Infineon Technologies. This module is part of the EconoDUAL™ 3 family and is designed for demanding power electronic applications requiring high efficiency and reliability. It integrates an IGBT (Insulated Gate Bipolar Transistor) with a freewheeling diode in a single package.

Applications:

  • Motor Drives: Used in industrial motor drives for controlling the speed and torque of AC motors.
  • Renewable Energy Systems: Employed in solar inverters and wind turbine converters to convert DC power to AC power.
  • Uninterruptible Power Supplies (UPS): Utilized in UPS systems to provide backup power during power outages.
  • Welding Machines: Used in welding equipment for precise control of the welding current.
  • Traction Applications: Applied in electric vehicles and railway systems for controlling the traction motor.
  • Active Front Ends (AFE): Used in AFE rectifiers to provide power factor correction and harmonic filtering.

Features:

  • EconoDUAL™ 3 Package: Provides excellent thermal performance and mechanical robustness.
  • Low VCE(sat): Reduces conduction losses for higher efficiency.
  • Fast Switching: Enables higher switching frequencies for improved system performance.
  • Integrated Freewheeling Diode: Offers optimized performance for inductive loads.
  • Pressfit Technology: Allows for solderless assembly for reduced manufacturing costs.
  • Temperature Sensor: Integrated temperature sensor for monitoring module temperature.

Benefits:

  • High Efficiency: Low VCE(sat) and fast switching minimize power losses.
  • Reliable Performance: Robust package and integrated features ensure long-term reliability.
  • Simplified Assembly: Pressfit technology reduces assembly time and costs.
  • Improved Thermal Management: Excellent thermal performance enables higher power density.
  • Enhanced System Protection: Integrated temperature sensor provides feedback for thermal protection.

Additional Details:

The F3L100R07W2E3B11BOMA1 typically features a blocking voltage of 650V and a continuous collector current of 100A. The EconoDUAL™ 3 package is designed for easy mounting and efficient heat dissipation. This module is RoHS compliant.

You May Also Be Interested in

Infineon Technologies
IGBT MODULE 1200V 450A
Lowest to $99.6429
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
Powerex Inc.
IGBT MOD DUAL 1200V 75A H SER / Trans Igbt Module N-Ch 1.2kV 75A
Lowest to $28.5735
Microsemi Corporation
IGBT 1200V 153A 446W SOT227
Lowest to $75.6717
Infineon Technologies
IGBT MODULES
Lowest to $325.6465
Powerex Inc.
IGBT MOD DUAL 600V 300A NF SER / Trans IGBT Module N-CH 600V 300A 780000mW 7-Pin
Lowest to $89.7369
Infineon Technologies
IGBT MODULE 1200V 600A
Lowest to $111.3704
Fairchild/ON Semiconductor
MODULE SPM 600V 100A EPM7
Need more? Email Us
Vishay
IGBT SIP MODULE 600V 6A IMS-2
Lowest to $103.2605

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess