EN
  • EN
  • DE

ESD8V0R1B-02LRH

Part No ESD8V0R1B-02LRH
Manufacturer Infineon Technologies
Catalog END - OF - LIFE
Description Bi-directional Low Capacitance TVS Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1172671-ESD8V0R1B-02LRH
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESD8V0R1B-02LRH CAD Model

Description

The ESD8V0R1B-02LRH is an ElectroStatic Discharge (ESD) protection diode manufactured by Infineon Technologies. It is designed to protect sensitive electronic components from damage caused by ESD events. This component is part of Infineon's end-of-life product range, primarily used for maintenance of older systems.

Applications

  • Protection of I/O interfaces
  • Protection of data lines
  • Protection of microcontroller inputs
  • Protection of sensor interfaces
  • Protection of communication lines

Features

  • Low clamping voltage
  • Low capacitance
  • Small package size
  • Fast response time
  • Unidirectional ESD protection

Benefits

  • Effective ESD Protection: Prevents damage to sensitive components
  • Minimal Signal Distortion: Low capacitance ensures signal integrity
  • Compact Design: Small package allows for easy integration into space-constrained applications
  • High Reliability: Robust performance in protecting against ESD events

Additional Details

The ESD8V0R1B-02LRH ESD protection diode from Infineon Technologies is designed to provide reliable protection against electrostatic discharge events. Featuring a low clamping voltage, it effectively limits the voltage applied to the protected component during an ESD strike, preventing potential damage. The low capacitance of the diode ensures minimal impact on signal integrity, making it well-suited for high-speed data lines. The small package size of the ESD8V0R1B-02LRH allows for easy integration into space-constrained applications, and the fast response time ensures quick protection against transient ESD occurrences. The diode provides unidirectional ESD protection. The ESD8V0R1B-02LRH is commonly employed to safeguard I/O interfaces, data lines, microcontroller inputs, sensor interfaces, and communication lines within various electronic devices. As it is an end-of-life product, it is recommended to consider newer alternatives for new designs, but it remains relevant for maintaining or repairing existing systems.

You May Also Be Interested in

Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
865+ $0.0670 $57.9550
2,130+ $0.0543 $115.6590
3,265+ $0.0531 $173.3715
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 865 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess