EN
  • EN
  • DE

ESD206B102ELE6327XTMA1

Part No ESD206B102ELE6327XTMA1
Manufacturer Infineon Technologies
Catalog TVS - Diodes
Description TVS DIODE 5.5V 9.6V TSLP-2-19
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Infineon Technologies
Packaging Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff 5.5V (Maximum)
Voltage - Breakdown (Minimum) 6.1V
Voltage - Clamping (Maximum) at Ipp 9.6V
Current - Peak Pulse (10/1000μs) 6A (8/20μs)
Power Line Protection No
Applications General Purpose
Capacitance at Frequency 12pF at 1MHz
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 0402 (1006 Metric)
Supplier Device Package TSLP-2-19
Family Part Number ESD206
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 718331-ESD206B102ELE6327XTMA1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESD206B102ELE6327XTMA1 CAD Model

Description

The Infineon Technologies ESD206B102ELE6327XTMA1 is a Zener type device designed for use in circuit protection applications.

  • Maximum Reverse Standoff Voltage: 5.5V
  • Minimum Breakdown Voltage: 6.1V
  • Maximum Clamping Voltage: 9.6V @ Ipp
  • Peak Pulse Current: 6A (8/20μs)
  • Power Line Protection: no
  • Package: TSLP-2-19
  • Capacitance: 12pF @ 1MHz
  • Family: ESD206
  • Package / Case: 0402 (1006 Metric)

You May Also Be Interested in

Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2932 $51.3100
420+ $0.2406 $101.0520
645+ $0.2330 $150.2850
890+ $0.2255 $200.6950
1,150+ $0.2180 $250.7000
1,535+ $0.1955 $300.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,320 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess