EN
  • EN
  • DE

CYV15G0104TRB-BGXC

Part No CYV15G0104TRB-BGXC
Manufacturer Infineon Technologies
Catalog Interface - Serializers, Deserializers
Description IC SERDES HOTLINK 256LBGA / 1.485Gbps Serializer/Deserializer 10/1 Input 1/10 Output 256-L2BGA (27x27)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Infineon Technologies
Series Automotive, AEC-Q100
Package Tray
Product Status Discontinued
Function Serializer/Deserializer
Data Rate 1.485Gbps
Input Type PECL
Output Type PECL
Number of Inputs 10/1
Number of Outputs 1/10
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 256-BGA Exposed Pad
Supplier Device Package 256-L2BGA (27x27)
Base Product Number CYV15G0104
Standard Package 400 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 916618-CYV15G0104TRB-BGXC
Ultra Librarian 3D Model Ultra Librarian CYV15G0104TRB-BGXC CAD Model

Description

The CYV15G0104TRB-BGXC is a serializer/deserializer (SerDes) integrated circuit designed for automotive applications.

  • Inputs: 10
  • Output: 1
  • Data Rate: 1.485Gbps
  • Input and Output Types: PECL
  • Voltage Supply: 3.15V to 3.45V
  • Manufacturer: Infineon Technologies
  • Packaging: Tray
  • Pieces per Package: 400
  • Temperature Range: 0°C to 70°C
  • Category: Integrated circuit in the interface category
  • Status: Discontinued

You May Also Be Interested in

Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $31.8364
Maxim Integrated
Input Output
Need more? Email Us
Maxim Integrated
Input Output
Lowest to $22.2053
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.8438 $93.8438
2+ $77.0004 $154.0008
3+ $74.5945 $223.7835
4+ $72.1875 $288.7500
5+ $69.7816 $348.9080
6+ $62.5629 $375.3774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess