EN
  • EN
  • DE

CYBT-343151-02

Part No CYBT-343151-02
Manufacturer Infineon Technologies
Catalog RF Transceiver Modules
Description RF TXRX MOD BLE 5.0 TRC ANT SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Infineon Technologies
Series EZ-BT™ WICED
Package Tape & Reel
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation 8DPSK, DQPSK, GFSK
Frequency 2.402GHz ~ 2.48GHz
Data Rate 3Mbps
Power - Output 12dBm
Sensitivity -96.5dBm
Serial Interfaces I²C, I²S, PCM, SPI, UART
Antenna Type Integrated, Trace
Memory Size 512kB Flash
Voltage - Supply 2.3V ~ 3.6V
Current - Receiving 26.4mA
Current - Transmitting 60.3mA
Mounting Type Surface Mount
Temperature Range - Operating -30°C ~ 85°C (TA)
Package / Case 24-SMD Module
Base Product Number CYBT-343151
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1348238-CYBT-343151-02
Ultra Librarian 3D Model Ultra Librarian CYBT-343151-02 CAD Model

Description

The CYBT-343151-02 is a RF Transceiver Module with Bluetooth v5.0 protocol.

  • Frequency Range: 2.402GHz to 2.48GHz
  • Data Rate: 3Mbps
  • Antenna: integrated trace antenna
  • Power Output: 12dBm
  • Sensitivity: -96.5dBm
  • Current Receiving: 26.4mA
  • Current Transmitting: 60.3mA
  • Memory Size: 512kB Flash
  • Serial Interfaces: I²C, I²S, PCM, SPI, UART
  • Mounting: surface-mountable
  • Package/Case: 24-SMD Module
  • Operating Temperature: -30°C to 85°C (TA)

You May Also Be Interested in

Quectel
Linear IC
Lowest to $22.9926
Silicon Labs
RF TXRX MOD 802.15.4 BTU.FL SMD
Lowest to $64.0299
Renesas Electronics America
RF TXRX MODULE WIFI CHIP SMD
Lowest to $30.0909
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
U-blox
RF TXRX MODULE NAVIGATION SMD
Need more? Email Us
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0736 $60.2208
7+ $16.4706 $115.2942
10+ $15.9559 $159.5590
13+ $15.4412 $200.7356
17+ $14.9265 $253.7505
23+ $13.3824 $307.7952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,294 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess