EN
  • EN
  • DE

CY96395RSAPMC-GS-108E2

Part No CY96395RSAPMC-GS-108E2
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 160KB MROM 100LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY96395
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347609-CY96395RSAPMC-GS-108E2
Ultra Librarian 3D Model Ultra Librarian CY96395RSAPMC-GS-108E2 CAD Model

Description

The CY96395RSAPMC-GS-108E2 is a microcontroller from Infineon Technologies, part of the CY96390 series. It is a 16-bit microcontroller designed for a wide array of embedded control applications, offering a balance of performance, integrated peripherals, and low power consumption. This microcontroller is designed to meet the requirements of demanding environments.

Applications

  • Automotive Body Electronics: Control of lighting, wipers, door locks, and window lifts.
  • Industrial Control Systems: Control of motors, sensors, and actuators in industrial equipment.
  • Consumer Electronics: Control of appliances, remote controls, and other consumer devices.
  • Medical Devices: Control of medical instruments and equipment.
  • Home Automation: Control of lighting, HVAC systems, and security systems.

Features

  • 16-Bit CPU Core: High-performance 16-bit processing for efficient code execution.
  • Flash Memory: Integrated flash memory for storing program code and data.
  • SRAM: On-chip SRAM for runtime data storage and processing.
  • Timers and PWM (Pulse Width Modulation) Modules: Provides precise control of motor speeds and other functions.
  • ADC (Analog-to-Digital Converters): Allows the microcontroller to interface with analog sensors.
  • Serial Communication Interfaces: Includes UART, SPI, and I2C interfaces for communication with other devices.
  • Operating Voltage: Operates at a specific voltage.
  • Operating Temperature Range: Designed for a wide temperature range suitable for diverse environments.

Benefits

  • High Performance: The 16-bit CPU core provides sufficient processing power for various embedded control applications.
  • Integration: Integrated flash memory and SRAM reduce the need for external components, simplifying design and reducing cost.
  • Flexible Communication: UART, SPI, and I2C interfaces enable communication with various external devices.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Reliability: Designed for industrial and automotive environments, ensuring reliable operation under harsh conditions.

Technical Specifications

The CY96395RSAPMC-GS-108E2 microcontroller includes a 16-bit CPU core, integrated flash memory and SRAM, timers, PWM modules, ADCs, and serial communication interfaces. It is suitable for embedded control applications in automotive, industrial, consumer, and medical fields. Its low power consumption and wide operating temperature range make it useful in diverse environments.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess