EN
  • EN
  • DE

CY96395RSAPMC-GS-107E2

Part No CY96395RSAPMC-GS-107E2
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 160KB MROM 100LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY96395
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347600-CY96395RSAPMC-GS-107E2
Ultra Librarian 3D Model Ultra Librarian CY96395RSAPMC-GS-107E2 CAD Model

Description

The CY96395RSAPMC-GS-107E2 is a microcontroller from Infineon Technologies, part of their CY96 family. These microcontrollers are often used in automotive and industrial control systems, offering a blend of performance and peripheral integration.

Applications

  • Automotive Powertrain Control: Managing engine and transmission functions.
  • Industrial Motor Drives: Controlling the speed and torque of electric motors in industrial applications.
  • Power Management Systems: Controlling and monitoring power supplies in electronic devices.
  • Home Appliances: Controlling the operation of appliances such as washing machines and refrigerators.
  • General Embedded Control: Versatile enough for a wide range of embedded control applications.

Features

  • 16-bit CPU Core: Provides sufficient processing power for a wide range of control tasks.
  • Flash Memory: Stores the program code and data.
  • SRAM: Provides fast access memory for runtime operations.
  • Communication Interfaces: Includes UART, SPI, I2C, and CAN for communication with other devices and systems.
  • Analog Peripherals: Includes ADCs and DACs for interfacing with analog sensors and actuators.
  • Timers and PWM Modules: Used for precise timing control and PWM signal generation.
  • Operating Voltage: Designed to operate at standard microcontroller voltages such as 3.3V or 5V.
  • Temperature Range: Wide operating temperature range suitable for industrial and automotive environments.

Benefits

  • High Performance: The 16-bit CPU offers sufficient processing power for many control applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying the design and reducing cost.
  • Flexible Communication: Allows for easy integration with other devices and systems.
  • Robust Operation: Designed for reliable performance in harsh environments.
  • Small Footprint: Enables integration into compact applications.
  • Energy Efficient: Optimized for low power consumption in battery-powered applications.

Additional Details

These microcontrollers typically come with extensive development tool support, including compilers, debuggers, and evaluation boards. They are often designed to meet specific industry safety standards, particularly in automotive applications. Low power modes are usually supported to minimize power consumption when the device is idle.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess