EN
  • EN
  • DE

CY91F467BAPMC-GS-W005

Part No CY91F467BAPMC-GS-W005
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 32BT 1.0625MB FLSH 144QFP / FR60 RISC FR CY91460B Microcontroller IC 32-Bit Single-Core 96MHz 1.0625MB (1.0625M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Series FR CY91460B
Package Tape & Reel
Product Status Obsolete
Core Processor FR60 RISC
Core Size 32-Bit Single-Core
Speed 96MHz
Connectivity CANbus, EBI/EMI, I²C, LINbus, UART/USART
Peripherals DMA, LVD, PWM, WDT
Number of I/O 108
Program Memory Size 1.0625MB (1.0625M x 8)
Program Memory Type FLASH
RAM Size 40K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 32x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number CY91F467
Standard Package 500
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 1347653-CY91F467BAPMC-GS-W005
Ultra Librarian 3D Model Ultra Librarian CY91F467BAPMC-GS-W005 CAD Model

Description

The Infineon Technologies CY91F467BAPMC-GS-W005 is an obsolete microcontroller that is part of the FR CY91460B series.

  • Core processor: FR60 RISC
  • Speed: 96MHz
  • Package: Tape and reel
  • Standard Package: 500
  • Core Size: 32-bit single-core
  • Connectivity options: CANbus, EBI/EMI, I²C, LINbus, and UART/USART
  • Peripherals: DMA, LVD, PWM, and WDT
  • I/Os: 108
  • Program memory size: 1.0625MB (1.0625M x 8)
  • Program memory type: FLASH
  • RAM size: 40K x 8
  • Data converters: A/D 32x10b
  • Oscillator type: External
  • Mounting type: Surface Mount
  • Package/Case: 144-LQFP
  • Supplier device package: 144-LQFP (20x20)
  • Temperature range for operating: -40°C ~ 125°C (TA)
  • ECCN: OBSOLETE
  • Voltage supply (Vcc/Vdd): 3V ~ 5.5V
  • Base product number: CY91F467
  • Description: Despite being obsolete, the CY91F467BAPMC-GS-W005 microcontroller is a reliable and efficient choice for embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess