EN
  • EN
  • DE

CY91213APMC-GS-151E1

Part No CY91213APMC-GS-151E1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 544KB MROM 144LQFP / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Package Tray
Product Status Obsolete
Base Product Number CY91213
Standard Package 120
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1347548-CY91213APMC-GS-151E1
Ultra Librarian 3D Model Ultra Librarian CY91213APMC-GS-151E1 CAD Model

Description

The CY91213APMC-GS-151E1 is a microcontroller from Infineon Technologies, part of their extensive lineup of embedded solutions. Microcontrollers such as this one are at the heart of many electronic devices, providing processing power and control capabilities for a wide range of applications.

Applications

  • Automotive body control: Used in window lift, door lock, and lighting control systems.
  • Industrial control: Implements control logic in motor drives, sensor interfaces, and HMI panels.
  • Consumer electronics: Powers smart appliances, remote controls, and gaming peripherals.
  • Medical devices: Controls portable diagnostic equipment and patient monitoring systems.
  • Building automation: Enables smart lighting, HVAC control, and security systems.

Features

  • High-performance CPU core: Provides efficient processing for demanding applications.
  • Integrated flash memory: Allows for storing program code and data.
  • On-chip RAM: Provides temporary storage for data processing.
  • Multiple timers and counters: Enables precise timing and event counting.
  • Communication interfaces: Supports UART, SPI, I2C, and CAN for connecting to peripherals and networks.

Benefits

  • Real-time control: Enables precise and deterministic control of external devices.
  • System integration: Reduces the number of external components required.
  • Flexible design options: Can be easily customized to meet specific application needs.
  • Low power consumption: Extends battery life in portable devices.
  • Robust and reliable operation: Ensures stable performance in harsh environments.

For in-depth technical specifications on the CY91213APMC-GS-151E1, including clock speed, memory sizes, peripheral details, and operating temperature ranges, consult the official datasheet from Infineon Technologies. Reviewing the datasheet is crucial for proper integration and optimal performance in your target application.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess