EN
  • EN
  • DE

CY7C63823-XC

Part No CY7C63823-XC
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers - Application Specific
Description USB Low-Speed Peripherals
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Infineon Technologies
Series enCoRe™II
Package Bulk
Product Status Discontinued
Programmable Not Verified
Applications USB Microcontroller
Core Processor M8C
Program Memory Type FLASH (8kB)
Controller Series CY7C638xx
RAM Size 256 x 8
Interface I2C, SPI, UART, USB
Number of I/O 20
Voltage - Supply 4V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Standard Package 11,700 pcs
Win Source Part Number 583006-CY7C63823-XC
Ultra Librarian 3D Model Ultra Librarian CY7C63823-XC CAD Model

Description

The CY7C63823-XC is an embedded application-specific microcontroller integrated circuit (IC).

  • Series: enCoRe™II
  • Core Processor: M8C
  • Application: USB Microcontroller
  • Standard Package Quantity: 11,700 pieces
  • Interfaces: I2C, SPI, UART, and USB
  • I/O Pins: 20
  • Program Memory Size: 8kB
  • RAM Size: 256 x 8
  • Voltage Supply Range: 4V to 5.5V
  • Mounting: Surface Mountable
  • Package: Bulk
  • Operating Temperature: 0°C to 70°C
  • Status: Discontinued
  • Manufacturer: Infineon Technologies

You May Also Be Interested in

Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
TYPE-C - AUTO
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Microchip Technology
WP2 840W6 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess