EN
  • EN
  • DE

CY3210-24X33

Part No CY3210-24X33
Manufacturer Infineon Technologies
Catalog Development Boards, Kits, Programmers - Accessories
Description EVALUATION POD CY8C24X33 / CY8C24x33 - Evaluation Pod (EvalPod)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Infineon Technologies
Package Box
Product Status Obsolete
Accessory Type Evaluation Pod (EvalPod)
For Use With/Related Products CY8C24x33
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.2000
Win Source Part Number 1348094-CY3210-24X33
Ultra Librarian 3D Model Ultra Librarian CY3210-24X33 CAD Model

Description

The CY3210-24X33 likely represents a prototyping or evaluation kit from Infineon Technologies, designed to work with their PSoC (Programmable System-on-Chip) microcontrollers. These kits usually aim to assist developers in quickly creating, testing, and refining their embedded system designs based on the PSoC architecture. The '24X33' portion of the part number likely refers to a specific configuration of features or a particular PSoC family supported by the kit.

Applications

  • Rapid prototyping of embedded systems
  • Evaluating the features and performance of PSoC microcontrollers
  • Developing custom hardware and software solutions
  • Creating proof-of-concept designs
  • Educational purposes and training on PSoC architecture

Features

  • On-board PSoC microcontroller
  • Various peripheral components (e.g., LEDs, buttons, sensors)
  • Expansion headers for connecting external circuitry
  • Integrated programmer/debugger interface
  • USB connectivity for communication and power
  • Comprehensive documentation and example code

Benefits

  • Accelerated development cycle
  • Simplified hardware and software integration
  • Easy evaluation of PSoC capabilities
  • Reduced development costs
  • Comprehensive development environment

Additional Details

This kit likely includes a PSoC microcontroller pre-mounted on a PCB, along with various peripheral components to enable developers to test different functionalities. Expansion headers allow for the connection of external sensors, actuators, and other circuitry, expanding the capabilities of the kit. An integrated programmer/debugger interface facilitates the upload and debugging of code directly on the PSoC microcontroller. USB connectivity usually provides power and communication with a host computer. Documentation and example code are typically included to help developers get started quickly. Given the nature of Infineon's PSoC ecosystem, it is highly likely that this kit leverages the PSoC Creator IDE. Because the exact parameters denoted by '24X33' are unknown, further research is needed for explicit values. It is recommended to cross-reference this component on Infineon's official resources or reliable component databases for full specifications and compatible devices.

You May Also Be Interested in

Microchip Technology
MOTOR 3PHASE W/ 250 LINE ENCODER
Need more? Email Us
NXP / Nexperia
USB TAP DSC FOR HAWK HYBRID
Need more? Email Us
NXP / Nexperia
USB TAP DSC FOR HAWK HYBRID
Need more? Email Us
Microchip Technology
MOTOR 3-PH BRUSHLESS DC 24V
Need more? Email Us
Tag-Connect
PLUG-OF-NAILS 10-PIN W/ LEGS 8"
Lowest to $79.4075
Maxim Integrated
IC BRIDGE USB TO 1-WIRE RJ11
Lowest to $116.5414
Analog Devices Inc.
EVAL BOARD FOR ADIS16IMU4
Need more? Email Us
Analog Devices Inc.
KIT PARTS ACTIVE LEARNING
Need more? Email Us
TT Electronics
BOARD CALIBR WIRED OPTO ASSY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess