EN
  • EN
  • DE

C10P40F

Part No C10P40F
Manufacturer Infineon Technologies
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998151-C10P40F
Categories OEM Parts(C-E)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C10P40F CAD Model

Description

The C10P40F is a fast switching emitter controlled diode manufactured by Infineon Technologies. It is designed to provide efficient and reliable rectification in various power electronic applications. This diode features a low forward voltage drop and a fast reverse recovery time, contributing to reduced power losses and improved system performance.

Applications

  • Power factor correction (PFC) circuits: Used to improve the power factor and reduce harmonic distortion in AC-DC power supplies.
  • Freewheeling diodes: Protects inductive loads from voltage spikes in motor drives and inverters.
  • Output rectification in switched-mode power supplies (SMPS): Converts AC voltage to DC voltage with high efficiency.
  • DC-DC converters: Used in various DC-DC converter topologies for voltage regulation and power management.
  • Solar inverters: Converts DC power from solar panels to AC power for grid connection.

Features

  • Emitter Controlled Diode: Provides a good trade-off between forward voltage drop and reverse recovery time.
  • Fast Switching Speed: Reduces switching losses and improves efficiency.
  • Low Forward Voltage Drop: Minimizes conduction losses.
  • High Surge Current Capability: Withstands high current surges without damage.
  • High Blocking Voltage: Can withstand high reverse voltages.

Benefits

  • Increased Efficiency: Low forward voltage drop and fast switching speed contribute to higher overall efficiency.
  • Reduced Power Losses: Minimizes power dissipation in the diode.
  • Improved Reliability: High surge current capability and robust design ensure reliable operation.
  • Smaller Heat Sink Requirements: Lower power losses translate to reduced heat generation and smaller heat sink requirements.
  • Enhanced System Performance: Fast switching speed improves the dynamic response of power electronic systems.

Additional Details

The C10P40F typically features a repetitive peak reverse voltage (VRRM) of 400V and an average forward current (IF(AV)) of 10A. It is commonly available in a TO-220 package. The forward voltage drop (VF) is typically around 1.3V at the rated forward current. The reverse recovery time (trr) is typically in the range of 35ns to 50ns. Consult the Infineon Technologies datasheet for specific details on electrical characteristics, thermal performance, and application guidelines.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0227
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess