EN
  • EN
  • DE

BTS735N1

Part No BTS735N1
Manufacturer Infineon Technologies
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049964-BTS735N1
Categories OEM Parts(A-B)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BTS735N1 CAD Model

Description

The BTS735N1 is a single-channel high-side power switch from Infineon Technologies. It's part of their PROFET (PROtected mosFET) family and is designed for automotive and industrial applications requiring robust and reliable switching of inductive, capacitive, and resistive loads. This smart high-side power switch integrates protection features and diagnostic capabilities, contributing to system safety and reliability.

Applications

  • Driving automotive lamps, such as headlights, tail lights, and interior lights.
  • Activating automotive relays and solenoids.
  • Controlling heating elements in automotive applications.
  • Power distribution in industrial control systems.
  • General-purpose high-side switching in 12V and 24V systems.

Features

  • Overload Protection: Shuts down the switch in case of excessive current draw, preventing damage to the load and the switch itself.
  • Overtemperature Protection: Disables the switch when the junction temperature exceeds a safe limit, preventing thermal runaway.
  • Short Circuit Protection: Quickly disconnects the load in the event of a short circuit, minimizing potential damage.
  • Reverse Polarity Protection: Prevents damage to the switch if the polarity of the power supply is reversed.
  • Open Load Detection: Detects if the load is disconnected or faulty.
  • Current Limitation: Limits the output current to a safe level during overload or short circuit conditions.
  • Diagnostic Feedback: Provides information about the switch's status, such as overload, overtemperature, or open load conditions.
  • Logic Level Input: Compatible with microcontroller logic levels for easy control.

Benefits

  • Enhanced System Reliability: The integrated protection features prevent damage to the switch and the connected load, increasing overall system reliability.
  • Simplified System Design: The built-in diagnostic capabilities reduce the need for external monitoring circuits.
  • Reduced Component Count: The integration of protection features into a single device reduces the number of discrete components required.
  • Improved Safety: The short-circuit and overload protection features enhance safety by preventing potential hazards.
  • Ease of Use: The logic-level input and diagnostic feedback simplify integration into microcontroller-based systems.
  • Robust Performance: Designed for harsh automotive and industrial environments.

Additional Details

The BTS735N1 typically operates with a supply voltage between 8V and 36V. It features a low on-resistance, minimizing power dissipation and heat generation during operation. The diagnostic feedback can be used to monitor the load current and detect fault conditions. It is available in a PG-DSO-8 package.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess