EN
  • EN
  • DE

BTS5045-1EJA

Part No BTS5045-1EJA
Manufacturer Infineon Technologies
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Smart High-Side Power Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1155573-BTS5045-1EJA
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTS5045-1EJA CAD Model

Description

The BTS5045-1EJA is a single-channel high-side power switch from Infineon Technologies, primarily designed for automotive applications. It provides robust protection and diagnostic features, ensuring reliable operation in demanding environments. This smart high-side power switch is engineered to drive various loads, including resistive, inductive, and capacitive loads, making it versatile for a wide range of automotive electronic systems.

Applications:

  • Automotive Body Control Modules: Driving various loads like lamps, solenoids, and motors.
  • Power Distribution Systems: Providing protected power distribution throughout the vehicle.
  • Automotive Lighting: Controlling headlights, taillights, and interior lighting.
  • Engine Management Systems: Driving actuators and sensors within the engine control unit.
  • Comfort Electronics: Powering features like seat heaters, window lifters, and door locks.

Features:

  • Single Channel High-Side Switch: Simplifies system design and reduces component count.
  • Logic Level Input: Enables easy control via microcontrollers or other logic circuits.
  • Overload Protection: Protects the switch and the load from excessive current draw.
  • Short Circuit Protection: Provides immediate shutdown in the event of a short circuit.
  • Overtemperature Protection: Prevents damage from overheating by shutting down the switch.
  • Overvoltage Protection: Protects the switch against voltage spikes and surges.
  • Current Limitation: Limits the current to a safe level during overload conditions.
  • Diagnostic Feedback: Provides status information for fault detection and system monitoring.
  • PWM Capability: Allows for pulsed-width modulation control of the load.
  • AEC Qualified: Suitable for automotive applications.

Benefits:

  • Increased System Reliability: Integrated protection features ensure robust operation.
  • Simplified Design: Single-channel configuration reduces complexity and component count.
  • Enhanced Safety: Comprehensive protection mechanisms safeguard both the load and the system.
  • Precise Load Control: PWM capability allows for precise control of the load's operation.
  • Reduced Power Dissipation: Low on-resistance minimizes power loss and improves efficiency.
  • Easy Integration: Logic level input enables seamless connection to control circuits.
  • Real-time Diagnostics: Provides immediate feedback on the switch's status, enabling quick fault detection and resolution.

The BTS5045-1EJA is designed with a very low on-resistance, minimizing power dissipation and maximizing efficiency. The diagnostic features provide valuable feedback to the system, allowing for proactive maintenance and fault prevention. It is housed in a PG-TO252-5 package, making it suitable for automated assembly. The switch is also designed to operate under harsh automotive conditions, meeting stringent quality and reliability standards. Its integrated protection functions ensure safe and reliable operation even in demanding applications.

You May Also Be Interested in

Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8794 $52.7640
140+ $0.7216 $101.0240
215+ $0.6990 $150.2850
300+ $0.6765 $202.9500
385+ $0.6539 $251.7515
515+ $0.5863 $301.9445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess