EN
  • EN
  • DE

BTS3104SDLATMA1

Part No BTS3104SDLATMA1
Manufacturer Infineon Technologies
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW SMART LOW SIDE TO252-3-11
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 60V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 104 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PG-TO252-3-11
Win Source Part Number 1024872-BTS3104SDLATMA1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTS3104SDLATMA1 CAD Model

Description

The BTS3104SDLATMA1 is a high-side power switch from Infineon Technologies' HITFET™ family. It's designed to drive resistive, inductive, and capacitive loads. This smart high-side power switch offers comprehensive protection features and diagnostic capabilities, making it suitable for demanding automotive and industrial applications.

Applications

  • Automotive Lighting: Used to control headlights, taillights, and other exterior lighting systems.
  • Automotive Body Control Modules (BCM): Powers and controls various body functions such as door locks, window lifters, and wiper systems.
  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial control systems to drive actuators and solenoids.
  • Power Distribution: In various systems needing controlled power distribution.

Features

  • High-Side Switch: Provides high-side switching capability, simplifying wiring and reducing component count.
  • Overload Protection: Protects the switch and connected loads from damage due to excessive current draw.
  • Short-Circuit Protection: Shuts down the switch quickly in the event of a short circuit, preventing damage.
  • Overtemperature Protection: Disables the switch if the temperature exceeds a safe level, preventing thermal damage.
  • Diagnostic Feedback: Provides status information, such as overload or short-circuit detection, to the host controller.
  • Logic Level Input: TTL compatible input.

Benefits

  • Enhanced System Reliability: The comprehensive protection features ensure reliable operation and prevent damage to the switch and connected loads.
  • Simplified System Design: The integrated features and high-side switching capability simplify system design and reduce component count.
  • Improved Safety: Short-circuit and overtemperature protection enhance safety by preventing fire hazards and other potential risks.
  • Reduced Downtime: Diagnostic feedback allows for quick identification and resolution of faults, minimizing downtime.

Additional Details

The BTS3104SDLATMA1 operates within a wide voltage range and is designed to withstand harsh automotive environments. It features a low on-resistance, minimizing power dissipation and improving efficiency. The device is typically available in a PG-DSO-8 package. It is compliant with automotive standards such as AEC-Q100.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0880 $59.8400
130+ $0.8928 $116.0640
205+ $0.8651 $177.3455
280+ $0.8362 $234.1360
360+ $0.8085 $291.0600
480+ $0.7253 $348.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,250 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess