The BSO083N03MS is a 30V, N-Channel MOSFET from Infineon Technologies, optimized for high-efficiency power switching applications.
Applications
- Synchronous rectification in SMPS (Switched-Mode Power Supplies)
- DC-DC converters
- Load switching and power management
- Battery management systems
Features
- Extremely low on-resistance RDS(on) for minimal conduction losses
- Logic level gate drive for direct microcontroller interfacing
- Avalanche rated for enhanced robustness
- Halogen-free and RoHS compliant
- ThinPG-TSDSON-8 package for optimized thermal performance and space saving
Benefits
- Increased power efficiency due to reduced RDS(on), leading to lower heat dissipation and energy savings.
- Simplified gate drive circuitry, reducing system cost and complexity.
- Improved system reliability and robustness under inductive load conditions.
- Environmentally friendly due to compliance with environmental regulations.
- Compact design and improved thermal performance due to the thin package.
Technical Specifications
The BSO083N03MS features a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of up to 27A, depending on operating conditions and board layout. The typical on-resistance (RDS(on)) is exceptionally low, usually in the range of a few milliohms at a VGS of 10V. The device is housed in a space-saving PG-TSDSON-8 package. The gate threshold voltage (VGS(th)) is designed for logic-level compatibility, typically between 1V and 2V. It provides fast switching performance, important for high-frequency power conversion. The operating temperature range is -55°C to +150°C.