EN
  • EN
  • DE

BSM50GB170DN2HOSA1

Part No BSM50GB170DN2HOSA1
Manufacturer Infineon Technologies
Catalog IGBTs - Modules
Description IGBT 1700V 72A 500W MODULE / Trans IGBT Module N-CH 1700V 72A 500000mW 7-Pin 34MM-1 Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies Industrial Power and Controls Americas
Part Status Obsolete(EOL)
Configuration Half Bridge
Voltage - Collector Emitter Breakdown (Maximum) 1700V
Current - Collector (Ic) (Maximum) 72A
Power - Max 500W
Vce(on) (Maximum) @ Vge, Ic 3.9V @ 15V, 50A
Input Capacitance (Cies) @ Vce 8nF @ 25V
Input Standard
NTC Thermistor No
Operating Temperature Range 150°C (TJ)
Mounting Chassis Mount
Package Module
Manufacturer Package Module
Win Source Part Number 774978-BSM50GB170DN2HOSA1
Popularity Medium
Supply and Demand Status Limited
Family Name BSM50GB170DN2
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BSM50GB170DN2HOSA1 CAD Model

Description

The BSM50GB170DN2HOSA1 is a half-bridge module manufactured by Infineon Technologies.

  • Type: Discrete semiconductor product
  • Package: Module
  • Mounting: Chassis
  • Current-Collector (Ic): 72A (Maximum)
  • Voltage-Collector Emitter Breakdown: 1700V (Maximum)
  • Vce(on): 3.9V (Maximum) @ Vge, Ic of 15V, 50A
  • Input Capacitance: 8nF @ Vce of 25V
  • Status: Obsolete (EOL)
  • Supply and Demand Status: Limited

You May Also Be Interested in

Infineon Technologies
Trans IGBT Module N-CH 1200V 580A 2400000mW 7-Pin 62MM-1 Tray / IGBT MODULE 1200V 450A
Lowest to $73.9500
Fairchild/ON Semiconductor
IGBT SMPS N-CHAN 600V SOT-227
Need more? Email Us
Vishay
IGBT 600V 69A 195W MTP
Need more? Email Us
Infineon Technologies
IGBT MODULE 1200V 75A
Lowest to $204.2405
Powerex Inc.
IGBT MOD DUAL 600V 300A H SER
Need more? Email Us
Fairchild/ON Semiconductor
MODULE SPM 600V 100A EPM7
Need more? Email Us
Infineon Technologies
IGBT MODULE 1200V 450A
Lowest to $99.6429
Microsemi Corporation
IGBT 1200V 153A 446W SOT227
Lowest to $75.6717
Infineon Technologies
Trans IGBT Module N-CH 600V 230A 730000mW Automotive 7-Pin 34MM-1 Tray
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess