EN
  • EN
  • DE
  • IT

BS0033N03MS

Part No BS0033N03MS
Manufacturer Infineon Technologies
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819687-BS0033N03MS
Ultra Librarian 3D Model Ultra Librarian BS0033N03MS CAD Model

Description

The BS0033N03MS is a power MOSFET from Infineon Technologies, designed for high-efficiency power conversion and switching applications. This N-channel MOSFET utilizes advanced trench technology to achieve low on-resistance (RDS(on)) and gate charge, enhancing overall system performance and efficiency.

Applications:

  • Synchronous Rectification: Used in synchronous rectification circuits to improve the efficiency of DC-DC converters.
  • Power Supplies: Employed in various power supply applications, including SMPS (Switched-Mode Power Supplies).
  • Motor Control: Used in motor control circuits to efficiently switch and control power to the motor.
  • Load Switching: Suitable for switching high-current loads in electronic systems.
  • Battery Management Systems: Integrated into battery management systems for efficient power control and protection.

Features:

  • Low RDS(on): Minimizes conduction losses, resulting in higher efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves overall efficiency.
  • Avalanche Rated: Designed to withstand avalanche conditions, enhancing reliability.
  • Logic Level Drive: Can be driven directly by logic-level signals, simplifying the drive circuitry.
  • Small Footprint: Available in compact SMD packages, ideal for space-constrained applications.
  • Robust Design: Ensures reliable performance in demanding environments.
  • Lead-Free: Compliant with RoHS standards, making it environmentally friendly.

Benefits:

  • High Efficiency: Low RDS(on) and gate charge reduce power losses, leading to higher efficiency in power conversion circuits.
  • Simplified Drive Circuitry: Logic level drive capability simplifies the design and reduces component count.
  • Enhanced Reliability: Avalanche rating ensures robust performance under transient conditions.
  • Compact Design: Small footprint allows for use in space-constrained applications.
  • Reduced Heat Dissipation: Lower losses result in less heat generation, improving system reliability and thermal management.

Additional Details:

The BS0033N03MS has specific electrical characteristics detailed in its datasheet, including maximum drain-source voltage, gate-source voltage, and continuous drain current ratings. It is typically mounted using standard SMT processes. This MOSFET is suitable for applications requiring high efficiency and compact size. For precise specifications and application guidelines, refer to the official documentation from Infineon Technologies.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,557 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess