EN
  • EN
  • DE

BGT70E6327XTSA1

Part No BGT70E6327XTSA1
Manufacturer Infineon Technologies
Catalog RF Transceiver ICs
Description IC RF TXRX CELLULAR 119WFBGA / IC RF TxRx Only Cellular LTE, WiMAX 71GHz ~ 76GHz 119-WFBGA, WLBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Infineon Technologies
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type TxRx Only
RF Family/Standard Cellular
Protocol LTE, WiMAX
Modulation 64QAM, 128QAM, QPSK
Frequency 71GHz ~ 76GHz
Data Rate (Max) 3Gbps
Power - Output 12dBm
Sensitivity -60dBm
Serial Interfaces Ethernet, SPI, USB
GPIO 24
Voltage - Supply 12V
Current - Receiving 350mA
Current - Transmitting 480mA
Mounting Type Surface Mount
Package / Case 119-WFBGA, WLBGA
Supplier Device Package PG-WFWLB-119-1
Base Product Number BGT70
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846821-BGT70E6327XTSA1
Ultra Librarian 3D Model Ultra Librarian BGT70E6327XTSA1 CAD Model

Description

The 846821-BGT70E6327XTSA1 is an RF Transceiver IC designed for use in cellular applications.

  • Frequency Range: 71GHz to 76GHz
  • Protocols: LTE and WiMAX
  • Type: TxRx Only
  • Power Output: 12dBm
  • Sensitivity: -60dBm
  • Data Rates: up to 3Gbps
  • Current Receiving: 350mA
  • RF Family/Standard: Cellular
  • Modulation Schemes: 64QAM, 128QAM, and QPSK
  • Serial Interfaces: Ethernet, SPI, and USB
  • GPIO Pins: 24
  • Voltage Supply: 12V
  • Mounting: surface mount

You May Also Be Interested in

STMicroelectronics
RF_MMWAVE
Need more? Email Us
Texas Instruments
IC RF TXRX ISM>1GHZ 40VQFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 145WLBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Realtek
3.135V~3.465V QFP-176 RF Transceiver ICs RoHS
Lowest to $19.2963
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess